onsemi Linear - Linear - Comparators - NE521N NE521N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 120140-NE521N Packaging: Tube/Rail Type: Differential Mounting: Through Hole Output Type: TTL Number of Elements: 2 Current - Quiescent (Max): 35mA Voltage - Input Offset (Max): 7.5mV @ ±4.75V Current - Input Bias (Max): 20μA @ ±5.25V Propagation Delay (Max): 12ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 120140-NE521N Packaging: Tube/Rail Type: Differential Mounting: Through Hole Output Type: TTL Number of Elements: 2 Current - Quiescent (Max): 35mA Voltage - Input Offset (Max): 7.5mV @ ±4.75V Current - Input Bias (Max): 20μA @ ±5.25V Propagation Delay (Max): 12ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - NE521N - 120140-NE521N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - NE521N
120140-NE521N
Linear - Linear - Comparators - NE521N 120140-NE521N
Manufacturer: ON Semiconductor Win Source Part Number: 120140-NE521N Packaging: Tube/Rail Type: Differential Mounting: Through Hole Output Type: TTL Number of Elements: 2 Current - Quiescent (Max): 35mA Voltage - Input Offset (Max): 7.5mV @ ±4.75V Current - Input Bias (Max): 20μA @ ±5.25V Propagation Delay (Max): 12ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 120140-NE521N
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Output Type: TTL
Number of Elements: 2
Current - Quiescent (Max): 35mA
Voltage - Input Offset (Max): 7.5mV @ ±4.75V
Current - Input Bias (Max): 20μA @ ±5.25V
Propagation Delay (Max): 12ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: ±4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - NE521N - Rochester Electronics
Newburyport, MA, United States
Dual Differential Comparator/Sense Amp

Dual Differential Comparator/Sense Amp

Supplier's Site Datasheet
Singapore, Singapore
Dual Linear Comparator IC
692-NE521N
Dual Linear Comparator IC 692-NE521N
Dual Differential Comparator/Sense Amp, PDIP-14, 25-TUBE Product overview: NE521N from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NE521N can be used for catalog matching and distributor lookup.

Dual Differential Comparator/Sense Amp, PDIP-14, 25-TUBE Product overview: NE521N from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NE521N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - NE521N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
NE521N
Comparators NE521N
Comparator Differential TTL 14-PDIP

Comparator Differential TTL 14-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number 120140-NE521N NE521N 692-NE521N NE521N
Product Name Linear - Linear - Comparators - NE521N Dual Linear Comparator IC Comparators
Supply Voltage (VS) 4.75 to 5.25 volts ? to 7 volts
VOS 7.5 millivolts 7.5 millivolts
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Logic Output TTL; Differential; TTL
Package Type DIP; PDIP; 14-PDIP DIP; PDIP; PDIP-14 Rail/Tube DIP; 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data