VAST STOCK CO., LIMITED Datasheets for Insulated Gate Bipolar Transistors (IGBT)

Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
IGBT Modules 110 Amp 1200 Volt Half-Bridge
IGBT Modules 1200 Volt 50 Amp
IGBT Modules 1200 Volt 75 Amp
IGBT Modules 130 Amps 600V
IGBT Modules 3 Phase Rectifier Bridge w/ IGBT
IGBT Modules 600 Volt 50 Amp Half Bridge
IGBT Modules 600 Volt 70 Amp Warp2 Speed IGBT
IGBT Modules 650V Vces 150A Ic 3 Levels Half-Bridge
IGBT Modules 75A Half Bridge 3 Level Inverter
IGBT Modules IGBT 1600V 180A
IGBT Modules IGBT 1600V 240A
IGBT Modules IGBT 1600V 360A
IGBT Modules Output & SW Modules - DIAP IGBT
IGBT Modules Output & SW Modules - ECONO IGBT
IGBT Modules Output & SW Modules - EMIPAK SWITCH
IGBT Modules Output & SW Modules - IAP IGBT
IGBT Modules Output & SW Modules - MTP SWITCH-e3
IGBT Modules Output & SW Modules - SOT-227 IGBT
IGBT Modules Standard Rectifier Bridge+Brake Unit
IGBT Modules SW Mod - ECONO IGBT
IGBT Modules
IGBT Transistors 1200 Volt 90 Amp
IGBT Transistors 1250V 25A trench gte field-stop IGBT
IGBT Transistors 600 Volt 13 Amp
IGBT Transistors 600 Volt 140 Amp
IGBT Transistors 600 Volt 15 Amp
IGBT Transistors 600 Volt 250 Amp
IGBT Transistors 600 Volt 3.0 Amp
IGBT Transistors 600 Volt 3.9 Amp
IGBT Transistors 600 Volt 4.8 Amp
IGBT Transistors 600 Volt 400 Amp
IGBT Transistors 600 Volt 6.0 Amp
IGBT Transistors 600 Volt 6.8 Amp
IGBT Transistors 600 Volt 8.7 Amp
IGBT Transistors 600 Volt 90 Amp
IGBT Transistors 600V 30A Hi Spd TrenchGate FieldStop
IGBT Transistors 600V 30A High Speed Trench Gate IGBT
IGBT Transistors 600V 40A High Speed Trench Gate IGBT
IGBT Transistors 600V 40A HSpd trench gate field-stop IGBT
IGBT Transistors 600V 60A HSpd trench gate field-stop IGBT
IGBT Transistors 600V 60A Trench Gate Field-Stop IGBT
IGBT Transistors 600V 65A N-Channel
IGBT Transistors 650V 60A HSpd trench gate field-stop IGBT
IGBT Transistors HIGH POWER SWITCHING
IGBT Transistors Ic 250A Vce(On)1.10V Sngl Brdge Trench PT
IGBT Transistors Ic 300A Vce(On)1.30V Half Brdge Trench PT
IGBT Transistors Ic 400A Vce(On)1.30V Half Brdge Trench PT
IGBT Transistors LIGHT-CONTROLLING FLASH
IGBT Transistors N Ch 600V 50A Max247
IGBT Transistors N-Ch 600 Volt 100A
IGBT Transistors N-CH IGBT 400V 150A VCE 3.8V SGL
IGBT Transistors NCH IGBT 150A 400V 2.5V
IGBT Transistors NCH IGBT 240A 150V
IGBT Transistors PTD HIGH VOLTAGE
IGBT Transistors Snubberless Logic Lv Standard 8A Triac
IGBT Transistors Trench gate field-stop IGBT, HB series 600 V, 30 A high speed
IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 30 A high speed
IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 80 A high speed
IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 80 A very high speed
IGBT Transistors Trench gate H series 650V 80A HiSpd
IGBT Transistors Trench gte FieldStop IGBT 600V 80A

<< Prev