Vishay Precision Group 600V 114A 658W IGBT Transistor VS-50MT060WHTAPBF

Description
IGBT MODULE 600V 114A 658W MTP Product overview: VS-50MT060WHTAPBF from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 114A, 658W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 114A, 658W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-50MT060WHTAPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MODULE 600V 114A 658W MTP Product overview: VS-50MT060WHTAPBF from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 114A, 658W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 114A, 658W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-50MT060WHTAPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 114A 658W IGBT Transistor
297-VS-50MT060WHTAPBF
600V 114A 658W IGBT Transistor 297-VS-50MT060WHTAPBF
IGBT MODULE 600V 114A 658W MTP Product overview: VS-50MT060WHTAPBF from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 114A, 658W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 114A, 658W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-50MT060WHTAPB F can be used for catalog matching and distributor lookup.

IGBT MODULE 600V 114A 658W MTP Product overview: VS-50MT060WHTAPBF from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 114A, 658W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 114A, 658W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-50MT060WHTAPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules - 1351849-VS-50MT060WHTAPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
1351849-VS-50MT060WHTAPBF
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules 1351849-VS-50MT060WHTAPBF
Win Source Part Number: 1351849-VS-50MT060WH TAPBF Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Package: Tray Standard Package: 15 Power - Max: 658 W Configuration: Half Bridge Input: Standard Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector Cutoff (Max): 400 µA NTC Thermistor: No Mounting Type: Chassis Mount Package / Case: 12-MTP Module Supplier Device Package: MTP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 50MT060 Product Status: Obsolete Current - Collector (Ic) (Max): 114 A Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 100A Input Capacitance (Cies) @ Vce: 7.1 nF @ 30 V

Win Source Part Number: 1351849-VS-50MT060WHTAPBF
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Package: Tray
Standard Package: 15
Power - Max: 658 W
Configuration: Half Bridge
Input: Standard
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector Cutoff (Max): 400 µA
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: 12-MTP Module
Supplier Device Package: MTP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 50MT060
Product Status: Obsolete
Current - Collector (Ic) (Max): 114 A
Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 100A
Input Capacitance (Cies) @ Vce: 7.1 nF @ 30 V

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Modules
VS-50MT060WHTAPBF
IGBT Modules VS-50MT060WHTAPBF
IGBT Modules 600 Volt 50 Amp Half Bridge

IGBT Modules 600 Volt 50 Amp Half Bridge

Buy Now Datasheet
Single Igbt, 600V, 114A; Continuous Collector Current Vishay - 88K8459 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 114A; Continuous Collector Current Vishay
88K8459
Single Igbt, 600V, 114A; Continuous Collector Current Vishay 88K8459
SINGLE IGBT, 600V, 114A; Continuous Collector Current:114A; Power Dissipation:658W; Collector Emitter Voltage Max:600V; No. of Pins:12Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 600V, 114A; Continuous Collector Current:114A; Power Dissipation:658W; Collector Emitter Voltage Max:600V; No. of Pins:12Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - VS-50MT060WHTAPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
VS-50MT060WHTAPBF
Discrete Semiconductor Products - Transistors - IGBTs VS-50MT060WHTAPBF
IGBT MODULE 600V 114A 658W MTP

IGBT MODULE 600V 114A 658W MTP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-VS-50MT060WHTAPBF 1351849-VS-50MT060WHTAPBF VS-50MT060WHTAPBF 88K8459 VS-50MT060WHTAPBF
Product Name 600V 114A 658W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules IGBT Modules Single Igbt, 600V, 114A; Continuous Collector Current Vishay Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data