The GA75TS120UPbF is a half-bridge IGBT module designed for high-efficiency power conversion in applications such as UPS, SMPS, and welding. It features Generation 4 IGBT technology with ultrafast switching optimized for 8 kHz to 40 kHz hard switching and over 200 kHz resonant mode. The device has a 1200 V collector-emitter voltage rating and a continuous collector current of 75 A at 76 °C. It includes HEXFRED® antiparallel diodes with ultra-soft recovery and is packaged in an industry-standard INT-A-PAK module with direct heatsink mounting. The module has a thermal resistance junction-to-case of 0.32 °C/W for the IGBT and 0.35 °C/W for the diode, and weighs 200 g. It is UL approved under E78996 and compliant with RoHS directive 2002/95/EC.
IGBT Modules 110 Amp 1200 Volt Half-Bridge
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | VS-GA75TS120UPBF |
| Product Name | IGBT Modules |