Insulated Gate Bipolar Transistor, Product overview: VS-GP250SA60S from Vishay is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-VS-GP250SA60S can be used for catalog matching and distributor lookup.
Win Source Part Number: 1336733-VS-GP250SA60
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Package: Tube
Standard Package: 10
Power - Max: 893 W
Configuration: Single
Input: Standard
IGBT Type: PT, Trench
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector Cutoff (Max): 100 µA
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GP250
Product Status: Obsolete
Current - Collector (Ic) (Max): 380 A
Vce(on) (Max) @ Vge, Ic: 1.3V @ 15V, 100A
IGBT MOD 600V 380A 893W SOT227
IGBT Transistors Ic 250A Vce(On)1.10V Sngl Brdge Trench PT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-VS-GP250SA60S | 1336733-VS-GP250SA60S | VS-GP250SA60S | VS-GP250SA60S |
| Product Name | IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCES | 600 volts |