IGBT MOD 600V 580A INT-A-PAK
IGBT Transistors Ic 300A Vce(On)1.30V Half Brdge Trench PT
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | VS-GP300TD60S | VS-GP300TD60S |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| Packing Method | Tube; Tube |