onsemi N-Channel 240 A 430 V IGBT Transistor TIG056BF-1E

Description
IGBT, N-Channel, 240 A, 430 V, TO-220F-3FS, 50-TUBE Product overview: TIG056BF-1E from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 240 A, 430 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 240 A, 430 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG056BF-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, N-Channel, 240 A, 430 V, TO-220F-3FS, 50-TUBE Product overview: TIG056BF-1E from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 240 A, 430 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 240 A, 430 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG056BF-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 240 A 430 V IGBT Transistor
279-TIG056BF-1E
N-Channel 240 A 430 V IGBT Transistor 279-TIG056BF-1E
IGBT, N-Channel, 240 A, 430 V, TO-220F-3FS, 50-TUBE Product overview: TIG056BF-1E from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 240 A, 430 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 240 A, 430 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG056BF-1E can be used for catalog matching and distributor lookup.

IGBT, N-Channel, 240 A, 430 V, TO-220F-3FS, 50-TUBE Product overview: TIG056BF-1E from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 240 A, 430 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 240 A, 430 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG056BF-1E can be used for catalog matching and distributor lookup.

Supplier's Site
 - TIG056BF-1E - Rochester Electronics
Newburyport, MA, United States
TIG056 - Insulated Gate Bipolar Transistor, 430V, N-Channel

TIG056 - Insulated Gate Bipolar Transistor, 430V, N-Channel

Supplier's Site Datasheet
IGBTs - Single - TIG056BF-1E - 110763-TIG056BF-1E - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - TIG056BF-1E
110763-TIG056BF-1E
IGBTs - Single - TIG056BF-1E 110763-TIG056BF-1E
Manufacturer: ON Semiconductor Win Source Part Number: 110763-TIG056BF-1E Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F-3FS VCEO Maximum Collector-Emitter Breakdown Voltage: 430V Maximum Power Dissipation: 30W Pulsed Collector Current: 240A Collector-emitter saturation voltage(Max): 5V @ 15V, 240A Turn-on and Turn-off delay time: 46ns/140ns Testing Conditions: 320V, 240A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 110763-TIG056BF-1E
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F-3FS
VCEO Maximum Collector-Emitter Breakdown Voltage: 430V
Maximum Power Dissipation: 30W
Pulsed Collector Current: 240A
Collector-emitter saturation voltage(Max): 5V @ 15V, 240A
Turn-on and Turn-off delay time: 46ns/140ns
Testing Conditions: 320V, 240A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Igbt, 430V, 240A, To-220F; Dc Collector Current Onsemi - 14AC5331 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 430V, 240A, To-220F; Dc Collector Current Onsemi
14AC5331
Transistor, Igbt, 430V, 240A, To-220F; Dc Collector Current Onsemi 14AC5331
TRANSISTOR, IGBT, 430V, 240A, TO-220F; DC Collector Current:240A; Collector Emitter Saturation Voltage Vce(on):3.6V; Power Dissipation Pd:30W; Collector Emitter Voltage V(br)ceo:430V; Transistor Case Style:TO-220F; No. of Pins:3Pins;RoHS Compliant: Yes

TRANSISTOR, IGBT, 430V, 240A, TO-220F; DC Collector Current:240A; Collector Emitter Saturation Voltage Vce(on):3.6V; Power Dissipation Pd:30W; Collector Emitter Voltage V(br)ceo:430V; Transistor Case Style:TO-220F; No. of Pins:3Pins;RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - TIG056BF-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
TIG056BF-1E
Discrete Semiconductor Products - Transistors - IGBTs TIG056BF-1E
IGBT 430V TO220F-3FS

IGBT 430V TO220F-3FS

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
TIG056BF-1E
IGBT Transistors TIG056BF-1E
IGBT Transistors NCH IGBT 240A 150V

IGBT Transistors NCH IGBT 240A 150V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-TIG056BF-1E TIG056BF-1E 110763-TIG056BF-1E 14AC5331 TIG056BF-1E TIG056BF-1E
Product Name N-Channel 240 A 430 V IGBT Transistor IGBTs - Single - TIG056BF-1E Transistor, Igbt, 430V, 240A, To-220F; Dc Collector Current Onsemi Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data