Vishay Precision Group 1200V 149A 862W IGBT Transistor VS-GB90DA120U

Description
IGBT MOD 1200V 149A 862W SOT227 Product overview: VS-GB90DA120U from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 149A, 862W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 149A, 862W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-GB90DA120U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MOD 1200V 149A 862W SOT227 Product overview: VS-GB90DA120U from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 149A, 862W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 149A, 862W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-GB90DA120U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 149A 862W IGBT Transistor
297-VS-GB90DA120U
1200V 149A 862W IGBT Transistor 297-VS-GB90DA120U
IGBT MOD 1200V 149A 862W SOT227 Product overview: VS-GB90DA120U from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 149A, 862W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 149A, 862W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-GB90DA120U can be used for catalog matching and distributor lookup.

IGBT MOD 1200V 149A 862W SOT227 Product overview: VS-GB90DA120U from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 149A, 862W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 149A, 862W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-GB90DA120U can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Modules - VS-GB90DA120U - 903012-VS-GB90DA120U - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - VS-GB90DA120U
903012-VS-GB90DA120U
IGBTs - Modules - VS-GB90DA120U 903012-VS-GB90DA120U
Manufacturer: Vishay Win Source Part Number: 903012-VS-GB90DA120U Operating Temperature Range: -40°C ~ 150°C (TJ) Features: IGBT Module NPT Single 1200 V 149 A 862 W Chassis Mount SOT-227 Package: Bulk Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Part Status: Obsolete Family Name: GB90 Categories: Discrete Semiconductor Products Case / Package: SOT-227 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 903012-VS-GB90DA120U
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: IGBT Module NPT Single 1200 V 149 A 862 W Chassis Mount SOT-227
Package: Bulk
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Part Status: Obsolete
Family Name: GB90
Categories: Discrete Semiconductor Products
Case / Package: SOT-227
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Igbt, Module, N-Ch, 1.2Kv, 149A; Continuous Collector Current Vishay - 43X1824 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Module, N-Ch, 1.2Kv, 149A; Continuous Collector Current Vishay
43X1824
Igbt, Module, N-Ch, 1.2Kv, 149A; Continuous Collector Current Vishay 43X1824
IGBT, MODULE, N-CH, 1.2KV, 149A; Continuous Collector Current:149A; Collector Emitter Saturation Voltage:3.3V; Power Dissipation:862W; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT, MODULE, N-CH, 1.2KV, 149A; Continuous Collector Current:149A; Collector Emitter Saturation Voltage:3.3V; Power Dissipation:862W; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
VS-GB90DA120U
IGBT Transistors VS-GB90DA120U
IGBT Transistors 1200 Volt 90 Amp

IGBT Transistors 1200 Volt 90 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - VS-GB90DA120U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
VS-GB90DA120U
Discrete Semiconductor Products - Transistors - IGBTs VS-GB90DA120U
IGBT MOD 1200V 149A 862W SOT227

IGBT MOD 1200V 149A 862W SOT227

Supplier's Site
IGBT Modules - VS-GB90DA120U - ODG (Origin Data Global)
Shenzhen, China
IGBT Modules
VS-GB90DA120U
IGBT Modules VS-GB90DA120U
IGBT MOD 1200V 149A 862W SOT227

IGBT MOD 1200V 149A 862W SOT227

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-VS-GB90DA120U 903012-VS-GB90DA120U 43X1824 VS-GB90DA120U VS-GB90DA120U VS-GB90DA120U
Product Name 1200V 149A 862W IGBT Transistor IGBTs - Modules - VS-GB90DA120U Igbt, Module, N-Ch, 1.2Kv, 149A; Continuous Collector Current Vishay IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs IGBT Modules
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) ? to 150 C (? to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Bulk SOT3; SOT-227 TO-3 SOT-227-4, miniBLOC
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data