Vishay Precision Group 600V 400A 961W IGBT Transistor VS-GA250SA60S

Description
IGBT MOD 600V 400A 961W SOT227 Product overview: VS-GA250SA60S from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 400A, 961W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 400A, 961W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-GA250SA60S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MOD 600V 400A 961W SOT227 Product overview: VS-GA250SA60S from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 400A, 961W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 400A, 961W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-GA250SA60S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 400A 961W IGBT Transistor
297-VS-GA250SA60S
600V 400A 961W IGBT Transistor 297-VS-GA250SA60S
IGBT MOD 600V 400A 961W SOT227 Product overview: VS-GA250SA60S from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 400A, 961W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 400A, 961W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-GA250SA60S can be used for catalog matching and distributor lookup.

IGBT MOD 600V 400A 961W SOT227 Product overview: VS-GA250SA60S from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 400A, 961W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 400A, 961W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-GA250SA60S can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Modules - VS-GA250SA60S - 847067-VS-GA250SA60S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - VS-GA250SA60S
847067-VS-GA250SA60S
IGBTs - Modules - VS-GA250SA60S 847067-VS-GA250SA60S
Manufacturer: Vishay Win Source Part Number: 847067-VS-GA250SA60S Features: IGBT Module 600 V 400 A 961 W Package: Tube Part Status: Obsolete Family Name: GA250 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: VS-GA250SA60SGI, VSGA250SA60S

Manufacturer: Vishay
Win Source Part Number: 847067-VS-GA250SA60S
Features: IGBT Module 600 V 400 A 961 W
Package: Tube
Part Status: Obsolete
Family Name: GA250
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: VS-GA250SA60SGI, VSGA250SA60S

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - VS-GA250SA60S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
VS-GA250SA60S
Discrete Semiconductor Products - Transistors - IGBTs VS-GA250SA60S
IGBT MOD 600V 400A 961W SOT227

IGBT MOD 600V 400A 961W SOT227

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
VS-GA250SA60S
IGBT Transistors VS-GA250SA60S
IGBT Transistors 600 Volt 250 Amp

IGBT Transistors 600 Volt 250 Amp

Buy Now Datasheet
Igbt, Module, N-Ch, 600V, 400A; Continuous Collector Current Vishay - 43X1795 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Module, N-Ch, 600V, 400A; Continuous Collector Current Vishay
43X1795
Igbt, Module, N-Ch, 600V, 400A; Continuous Collector Current Vishay 43X1795
IGBT, MODULE, N-CH, 600V, 400A; Continuous Collector Current:400A; Collector Emitter Saturation Voltage:1.33V; Power Dissipation:961W; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

IGBT, MODULE, N-CH, 600V, 400A; Continuous Collector Current:400A; Collector Emitter Saturation Voltage:1.33V; Power Dissipation:961W; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-VS-GA250SA60S 847067-VS-GA250SA60S VS-GA250SA60S VS-GA250SA60S 43X1795
Product Name 600V 400A 961W IGBT Transistor IGBTs - Modules - VS-GA250SA60S Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Igbt, Module, N-Ch, 600V, 400A; Continuous Collector Current Vishay
TJ -40 to 150 C (-40 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data