The T835-600H is a 8 A Snubberless triac in an IPAK package, designed for general-purpose AC switching in applications such as lighting control and motor speed regulation. It supports repetitive peak off-state voltages up to 600 V and has a maximum gate trigger current of 50 mA. The device features high dV/dt capability of 1000 V/µs and is rated for a junction temperature range of -40 to +125 °C. The IPAK package has a thermal resistance from junction to ambient of 100 °C/W and weighs 0.40 g. It conforms to UL standards with a voltage-insulated tab rated at 2500 V RMS.
IGBT Transistors Snubberless Logic Lv Standard 8A Triac
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | T835-600H |
| Product Name | IGBT Transistors |