Vishay Precision Group IGBTs - Modules - VS-CPV364M4FPBF VS-CPV364M4FPBF

Description
Manufacturer: Vishay Win Source Part Number: 139698-VS-CPV364M4FP BF Mounting: Through Hole Input: Standard Input Capacitance (Cies) @ Vce: 2.2nF @ 30V NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: IMS-2 Maximum Current Collector: 27A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Collector Cut-off Current(Max): 250μA Maximum Power Dissipation: 63W Collector-emitter saturation voltage(Max): 1.5V @ 15V, 15A Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 139698-VS-CPV364M4FP BF Mounting: Through Hole Input: Standard Input Capacitance (Cies) @ Vce: 2.2nF @ 30V NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: IMS-2 Maximum Current Collector: 27A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Collector Cut-off Current(Max): 250μA Maximum Power Dissipation: 63W Collector-emitter saturation voltage(Max): 1.5V @ 15V, 15A Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - VS-CPV364M4FPBF - 139698-VS-CPV364M4FPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - VS-CPV364M4FPBF
139698-VS-CPV364M4FPBF
IGBTs - Modules - VS-CPV364M4FPBF 139698-VS-CPV364M4FPBF
Manufacturer: Vishay Win Source Part Number: 139698-VS-CPV364M4FP BF Mounting: Through Hole Input: Standard Input Capacitance (Cies) @ Vce: 2.2nF @ 30V NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: IMS-2 Maximum Current Collector: 27A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Collector Cut-off Current(Max): 250μA Maximum Power Dissipation: 63W Collector-emitter saturation voltage(Max): 1.5V @ 15V, 15A Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Vishay
Win Source Part Number: 139698-VS-CPV364M4FPBF
Mounting: Through Hole
Input: Standard
Input Capacitance (Cies) @ Vce: 2.2nF @ 30V
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: IMS-2
Maximum Current Collector: 27A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Collector Cut-off Current(Max): 250μA
Maximum Power Dissipation: 63W
Collector-emitter saturation voltage(Max): 1.5V @ 15V, 15A
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Singapore, Singapore
600V 27A 63W IGBT Transistor
297-VS-CPV364M4FPBF
600V 27A 63W IGBT Transistor 297-VS-CPV364M4FPBF
IGBT MODULE 600V 27A 63W IMS-2 Product overview: VS-CPV364M4FPBF from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 27A, 63W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 27A, 63W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-CPV364M4FPBF can be used for catalog matching and distributor lookup.

IGBT MODULE 600V 27A 63W IMS-2 Product overview: VS-CPV364M4FPBF from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 27A, 63W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 27A, 63W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-CPV364M4FPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - VS-CPV364M4FPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
VS-CPV364M4FPBF
Discrete Semiconductor Products - Transistors - IGBTs VS-CPV364M4FPBF
IGBT MODULE 600V 27A 63W IMS-2

IGBT MODULE 600V 27A 63W IMS-2

Supplier's Site
Igbt Module, 600V, 27A, Sip; Continuous Collector Current Vishay - 19M1869 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, 600V, 27A, Sip; Continuous Collector Current Vishay
19M1869
Igbt Module, 600V, 27A, Sip; Continuous Collector Current Vishay 19M1869
IGBT MODULE, 600V, 27A, SIP; Continuous Collector Current:27A; Collector Emitter Saturation Voltage:600V; Power Dissipation:63W; Operating Temperature Max:150°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

IGBT MODULE, 600V, 27A, SIP; Continuous Collector Current:27A; Collector Emitter Saturation Voltage:600V; Power Dissipation:63W; Operating Temperature Max:150°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
VS-CPV364M4FPBF
IGBT Transistors VS-CPV364M4FPBF
IGBT Transistors 600 Volt 15 Amp

IGBT Transistors 600 Volt 15 Amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 139698-VS-CPV364M4FPBF 297-VS-CPV364M4FPBF VS-CPV364M4FPBF 19M1869 VS-CPV364M4FPBF
Product Name IGBTs - Modules - VS-CPV364M4FPBF 600V 27A 63W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Igbt Module, 600V, 27A, Sip; Continuous Collector Current Vishay IGBT Transistors
VCE(on) 1.5 volts
Unlock Full Specs
to access all available technical data