Rochester Electronics Datasheets for Rectifiers
Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more
| Product Name | Notes |
|---|---|
| 1.0A Ultra Fast Recovery Rectifier | |
| Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 50V V(RRM), Silicon, MS-001BA | |
| Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 50V V(RRM), Silicon | |
| Bridge Rectifier Diode, Schottky, 1 Phase, 3A, 50V V(RRM), Silicon, MS-001BA | |
| Bridge Rectifier Diode, Schottky | |
| Planar Ultrafast Rectifier, Low VF type, 10A, 600V, 1.3V, TO-220F-2FS | |
| Planar Ultrafast Rectifier, Low VF type, 5A, 600V, 1.3V, TP/TP-FA | |
| Rectifier Diode, 1.5A, 400V, DO-214AC | |
| Rectifier Diode, 1.5A, 50V, DO-214AC | |
| Rectifier Diode, 1A, 50V | |
| Rectifier Diode, Schottky, 1 Phase, 2 Element, 50V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 4 Element, 3A, 50V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 4 Element, Silicon | |
| Silicon Controlled Rectifier, 0.8A I(T)RMS, 0.5A I(T), 400V V(DRM), 1 Element, TO-92 | |
| Silicon Controlled Rectifier, 1500A I(T)RMS, 1600V V(DRM), 1600V V(RRM), 1 Element | |
| Super Fast Surface Mount Rectifiers | |
| UC1610J Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 50V |
| << Prev |