Temperature Sensor with Series Resistance Cancellation
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1142318-ADT7461AARMZ
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Output Type: SMBus
Test Condition: 0°C ~ 70°C (-40°C ~ 100°C)
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 120°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Family Name: ADT7461A
Categories: Sensors, Transducers
Supplier Device Package: Micro8
Temperature Range - Operating: -40°C ~ 120°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Alternative Parts (Cross-Reference): EMC1422-2-ACZL-TR; MCP98242T-BE/MCBAA; MCP98242-CE/MC; MCP98242T-BE/MCBAC;
Introduction Date: December 01, 2007
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
SENSOR DIGITAL -40C-120C MICRO8
TEMPERATURE SENSOR, 0BIT, 2.5C, MSOP, FULL REEL; IC Output Type:Open Drain; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+120°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3VRoHS Compliant: Yes
SENSOR DIGITAL -40C-120C MICRO8
| Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | ADT7461AARMZ-R | ADT7461AARMZ-ROSCT-ND | 1142318-ADT7461AARMZ-R | ADT7461AARMZ-R | 75M3730 | ADT7461AARMZ-R |
| Product Name | Analog and Digital Output | Hard To Find - ADT7461AARMZ-R | Analog and Digital Output | Temperature Sensor, 0Bit, 2.5C, Msop, Full Reel; Ic Output Type Onsemi | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |