Texas Instruments TMP302A Low Power, 1.4V Temperature Switch in SOT563 TMP302ADRLR

Description
Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125
Request a Quote Datasheet
Description
Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP302A Low Power, 1.4V Temperature Switch in SOT563 - TMP302ADRLR - Texas Instruments
Dallas, TX, United States
TMP302A Low Power, 1.4V Temperature Switch in SOT563
TMP302ADRLR
TMP302A Low Power, 1.4V Temperature Switch in SOT563 TMP302ADRLR
Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125

Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125

Buy Now Datasheet
 - TMP302ADRLR - Rochester Electronics
Newburyport, MA, United States
TMP302 - Easy-To-Use, Low-Power, Low-Supply Temperature Switch In Micropackage, SOT-563, 6 PIN

TMP302 - Easy-To-Use, Low-Power, Low-Supply Temperature Switch In Micropackage, SOT-563, 6 PIN

Supplier's Site Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302ADRLR - 055233-TMP302ADRLR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302ADRLR
055233-TMP302ADRLR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302ADRLR 055233-TMP302ADRLR
Manufacturer: Texas Instruments Win Source Part Number: 055233-TMP302ADRLR Packaging: Reel - TR Features: Selectable Trip Point Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 50°C, 55°C, 60°C, 65°C Output Function: /OverTemp Current - Output (Max): 10mA Accuracy: ±2°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: TMP302A Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SOT Supply Voltage - Operating: 1.4 V to 3.6 V Operating Supply Current: 8μA Alternative Parts (Cross-Reference): MAX6604ATA+; MAX31820MCR+T; MAX31820MCR+; Introduction Date: April 01, 2009 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055233-TMP302ADRLR
Packaging: Reel - TR
Features: Selectable Trip Point
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 50°C, 55°C, 60°C, 65°C
Output Function: /OverTemp
Current - Output (Max): 10mA
Accuracy: ±2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Family Name: TMP302A
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SOT
Supply Voltage - Operating: 1.4 V to 3.6 V
Operating Supply Current: 8μA
Alternative Parts (Cross-Reference): MAX6604ATA+; MAX31820MCR+T; MAX31820MCR+;
Introduction Date: April 01, 2009
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thermostats - Solid State - TMP302ADRLR - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TMP302ADRLR
Thermostats - Solid State TMP302ADRLR
THERMOSTAT ACT LOW OPEN DRN 6SOT

THERMOSTAT ACT LOW OPEN DRN 6SOT

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP302ADRLR TMP302ADRLR 055233-TMP302ADRLR TMP302ADRLR
Product Name TMP302A Low Power, 1.4V Temperature Switch in SOT563 Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302ADRLR Thermostats - Solid State
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors >> Temperature and Humidity Sensor - HDC2021DEBR - LCSC Electronics Technology (HK) Limited
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-145/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface - LM73CIMKX-1/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
5 suppliers