Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 928007-MPX2102A
Series: MPX2102
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 14.5PSI (100kPa) Absolute - 0 mV ~ 40 mV (10V) 4-SIP Module
Package: Bulk
Package: 4-SIP Module
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 928007-MPX2102A |
| Product Name | Pressure Sensors, Transducers - MPX2102A |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |