Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP
Temperature Sensor with Series Resistance Cancellation
Manufacturer: ON Semiconductor
Win Source Part Number: 009438-ADT7461ARMZ-R
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 120°C
Sensing Temperature - Remote: -55°C to 150°C
Accuracy - Highest (Lowest): ±3°C
Family Name: ADT7461
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 120°C
Case / Package: Micro8
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -40°C to 100°C
Alternative Parts (Cross-Reference): ADT7461ARM-REEL7; ADT7461ARM-REEL; ADT7461ARMZ;
Introduction Date: December 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
SENSOR DIGITAL -40C-120C MICRO8
SENSOR DIGITAL -40C-120C MICRO8
TEMP SENSOR, +/-1DEG C, MSOP-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:0°C; Sensing Temperature Max:127°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | ADT7461ARMZ-R7OSTR-ND | ADT7461ARMZ-R7 | 009438-ADT7461ARMZ-R7 | ADT7461ARMZ-R7 | ADT7461ARMZ-R7 | 46AC8638 |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461ARMZ-R7 | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Temp Sensor, +/-1Deg C, Msop-8; Ic Output Type Onsemi | |
| Package / Mounting | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount (SMD); Micro8 | Surface Mount |