Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8 b 8-WDFN (2x2)
SENSOR DIGITAL -40C-125C 8WDFN
SENSOR DIGITAL -40C-125C 8WDFN
NVT210 - Digital Temperature Sensor with Series Resistance Cancellation for Automotive Applications
Manufacturer: ON Semiconductor
Win Source Part Number: 1232730-NVT210CMTR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Package: 8-WFDFN
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 2.8 V ~ 3.6 V
Test Condition: -20°C ~ 110°C
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±2.5°C
Family Name: NVT210
Categories: Sensors, Transducers
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-WDFN (2x2)
Alternative Parts (Cross-Reference): DS1921G-F5#; STS21-400; MAX31855EASA+T;
Introduction Date: March 30, 2011
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
SENSOR DIGITAL -40C-125C 8WDFN
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 488-NVT210CMTR2GTR-ND | NVT210CMTR2G | 1232730-NVT210CMTR2G | NVT210CMTR2G |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - NVT210CMTR2G | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | |
| Package / Mounting | 8-WFDFN | Surface Mount (SMD) |