NXP Semiconductors Temperature Sensors - Temperature Sensors - Analog and Digital Output - SA56004AD,118 SA56004AD,118

Description
SA56004 - Sensor Temperature I2C/Smbus
Request a Quote Datasheet
Description
SA56004 - Sensor Temperature I2C/Smbus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SA56004AD,118 - Rochester Electronics
Newburyport, MA, United States
SA56004 - Sensor Temperature I2C/Smbus

SA56004 - Sensor Temperature I2C/Smbus

Supplier's Site Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - SA56004AD,118 - 932980-SA56004AD,118 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - SA56004AD,118
932980-SA56004AD,118
Temperature Sensors - Temperature Sensors - Analog and Digital Output - SA56004AD,118 932980-SA56004AD,118
Manufacturer: NXP Win Source Part Number: 932980-SA56004AD,118 Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SA56004 Categories: Sensors Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935274525118, SA56004AD-T, SA56004AD-T-ND

Manufacturer: NXP
Win Source Part Number: 932980-SA56004AD,118
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SA56004
Categories: Sensors
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935274525118, SA56004AD-T, SA56004AD-T-ND

Buy Now Datasheet
Analog and Digital Output - SA56004AD,118-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
SA56004AD,118-ND
Analog and Digital Output SA56004AD,118-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - SA56004AD,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
SA56004AD,118
Sensors, Transducers - Temperature Sensors - Analog and Digital Output SA56004AD,118
SENSOR DIGITAL -40C-125C 8SO

SENSOR DIGITAL -40C-125C 8SO

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number SA56004AD,118 932980-SA56004AD,118 SA56004AD,118-ND SA56004AD,118
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - SA56004AD,118 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog Temperature Sensor IC TO92 - Tsic 301 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Digital Temperature Sensors - 10207298-00 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM35 Precision Centigrade Temperature Sensor - LM35CAZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers