NXP Semiconductors Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY82/252,215 KTY82/252,215

Description
Manufacturer: NXP Win Source Part Number: 922565-KTY82/252,215 Series: KTY82 Operating Temperature Range: -55°C ~ 150°C Features: PTC Thermistor 2.05 kOhms TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: KTY82 Categories: Sensors Case / Package: SOT-23 (TO-236AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 934019730215, KTY82/252 T/R, KTY82/252 T/R-ND
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 922565-KTY82/252,215 Series: KTY82 Operating Temperature Range: -55°C ~ 150°C Features: PTC Thermistor 2.05 kOhms TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: KTY82 Categories: Sensors Case / Package: SOT-23 (TO-236AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 934019730215, KTY82/252 T/R, KTY82/252 T/R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY82/252,215 - 922565-KTY82/252,215 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY82/252,215
922565-KTY82/252,215
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY82/252,215 922565-KTY82/252,215
Manufacturer: NXP Win Source Part Number: 922565-KTY82/252,215 Series: KTY82 Operating Temperature Range: -55°C ~ 150°C Features: PTC Thermistor 2.05 kOhms TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: KTY82 Categories: Sensors Case / Package: SOT-23 (TO-236AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 934019730215, KTY82/252 T/R, KTY82/252 T/R-ND

Manufacturer: NXP
Win Source Part Number: 922565-KTY82/252,215
Series: KTY82
Operating Temperature Range: -55°C ~ 150°C
Features: PTC Thermistor 2.05 kOhms TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: KTY82
Categories: Sensors
Case / Package: SOT-23 (TO-236AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 934019730215, KTY82/252 T/R, KTY82/252 T/R-ND

Buy Now Datasheet
 - KTY82/252,215 - Rochester Electronics
Newburyport, MA, United States
Silicon temperature sensors

Silicon temperature sensors

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Sensor Chips Sensor Chips
Product Number 922565-KTY82/252,215 KTY82/252,215
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY82/252,215
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

OOL Bubble Detector - OOL Bubble Detector EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 10 to 26 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers