Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT84QDCKRQ1 LMT84QDCKRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 877717-LMT84QDCKRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 150°C Features: Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C SC-70 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Categories: Sensors Case / Package: SC-70 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877717-LMT84QDCKRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 150°C Features: Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C SC-70 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Categories: Sensors Case / Package: SC-70 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT84QDCKRQ1 - 877717-LMT84QDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT84QDCKRQ1
877717-LMT84QDCKRQ1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT84QDCKRQ1 877717-LMT84QDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 877717-LMT84QDCKRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 150°C Features: Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C SC-70 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Categories: Sensors Case / Package: SC-70 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 877717-LMT84QDCKRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -50°C ~ 150°C
Features: Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C SC-70
Package: Bulk
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Categories: Sensors
Case / Package: SC-70
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 877717-LMT84QDCKRQ1
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT84QDCKRQ1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347074-A1214ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Pressure Sensors, Transducers - MPVZ7025DP - 928005-MPVZ7025DP - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 8-SOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers