HLK-RM58S -- IOT/COMMUNICATION MODULES >> WIFI MODULES
LCSC Electronics Technology (HK) Limited
IoT/Communication Modules >> WiFi Modules
HLK-RM58S
Description
- WiFi Modules ROHS
-
LCSC Electronics Technology (HK) Limited
Datasheet
Description
- WiFi Modules ROHS
Datasheet
Suppliers
IoT/Communication Modules >> WiFi Modules
HLK-RM58S
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
HLK-RM58S |
|
Product Name
|
IoT/Communication Modules >> WiFi Modules |
|
Technology
|
Wi-Fi / WiMAX / Wi-Mesh
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details