Ai-Thinker IoT/Communication Modules >> WiFi Modules ESP-12E

Description
-90dBm 16dBm ESP8266芯片 板载PCBAntenna 2.4GHz SMD,16x24mm WiFi Modules ROHS
Datasheet
Description
-90dBm 16dBm ESP8266芯片 板载PCBAntenna 2.4GHz SMD,16x24mm WiFi Modules ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IoT/Communication Modules >> WiFi Modules - ESP-12E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
IoT/Communication Modules >> WiFi Modules
ESP-12E
IoT/Communication Modules >> WiFi Modules ESP-12E
-90dBm 16dBm ESP8266芯片 板载PCBAntenna 2.4GHz SMD,16x24mm WiFi Modules ROHS

-90dBm 16dBm ESP8266芯片 板载PCBAntenna 2.4GHz SMD,16x24mm WiFi Modules ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Network and Communication Chips
Product Number ESP-12E
Product Name IoT/Communication Modules >> WiFi Modules
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage Other; 3V~3.6V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CYBL10162-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF52840-QIAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
2 suppliers
RF Receivers - 336-5185-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details
2 suppliers