Ai-Thinker IoT/Communication Modules >> WiFi Modules ESP-01S

Description
-90dBm 16dBm ESP8266芯片 板载PCBAntenna 2.4GHz - WiFi Modules ROHS
Datasheet
Description
-90dBm 16dBm ESP8266芯片 板载PCBAntenna 2.4GHz - WiFi Modules ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IoT/Communication Modules >> WiFi Modules - ESP-01S - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
IoT/Communication Modules >> WiFi Modules
ESP-01S
IoT/Communication Modules >> WiFi Modules ESP-01S
-90dBm 16dBm ESP8266芯片 板载PCBAntenna 2.4GHz - WiFi Modules ROHS

-90dBm 16dBm ESP8266芯片 板载PCBAntenna 2.4GHz - WiFi Modules ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Network and Communication Chips
Product Number ESP-01S
Product Name IoT/Communication Modules >> WiFi Modules
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage Other; 3V~3.6V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CYBL10563-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Transceiver ICs - NRF24L01-REEL-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - SI4622-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Package Type 48-VFQFN Exposed Pad
View Details