Mini-Circuits Radio Frequency Chip/Antenna >> RF Misc ICs and Modules TC4-1W+

Description
transformer 3MHz~800MHz SMD,3.8x3.8mm RF Misc ICs and Modules ROHS
Datasheet
Description
transformer 3MHz~800MHz SMD,3.8x3.8mm RF Misc ICs and Modules ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Frequency Chip/Antenna >> RF Misc ICs and Modules - TC4-1W+ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Misc ICs and Modules
TC4-1W+
Radio Frequency Chip/Antenna >> RF Misc ICs and Modules TC4-1W+
transformer 3MHz~800MHz SMD,3.8x3.8mm RF Misc ICs and Modules ROHS

transformer 3MHz~800MHz SMD,3.8x3.8mm RF Misc ICs and Modules ROHS

Supplier's Site Datasheet
Balun TC4-1W+
1:4 CORE & WIRE TRANSFORMER, 3 -

1:4 CORE & WIRE TRANSFORMER, 3 -

Supplier's Site Datasheet
RF and Wireless - Balun TC4-1W+
1:4 CORE & WIRE TRANSFORMER, 3 -

1:4 CORE & WIRE TRANSFORMER, 3 -

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number TC4-1W+ TC4-1W+ TC4-1W+
Product Name Radio Frequency Chip/Antenna >> RF Misc ICs and Modules Balun RF and Wireless - Balun
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9161-LACA-RDKR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 600 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54ACT825/QLA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Telecom - 336-SI32280-A-FMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details