STMicroelectronics RFID, RF Access, Monitoring ICs ST25DV04K-IER6T3

Description
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25DV04K-IER6T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25DV04K-IER6T3
RFID, RF Access, Monitoring ICs ST25DV04K-IER6T3
RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - ST25DV04K-IER6T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
ST25DV04K-IER6T3
RF and Wireless - RFID, RF Access, Monitoring ICs ST25DV04K-IER6T3
IC RFID TRANSP 13.56MHZ 8TSSOP

IC RFID TRANSP 13.56MHZ 8TSSOP

Supplier's Site
Radio Frequency Chip/Antenna >> RF Chips - ST25DV04K-IER6T3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Chips
ST25DV04K-IER6T3
Radio Frequency Chip/Antenna >> RF Chips ST25DV04K-IER6T3
53Kbps ISO 15693 I2C TSSOP-8 RF Chips ROHS

53Kbps ISO 15693 I2C TSSOP-8 RF Chips ROHS

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - ST25DV04K-IER6T3 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25DV04K-IER6T3
RFID, RF Access, Monitoring ICs ST25DV04K-IER6T3
IC RFID TRANSP 13.56MHZ 8TSSOP

IC RFID TRANSP 13.56MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number ST25DV04K-IER6T3 ST25DV04K-IER6T3 ST25DV04K-IER6T3 ST25DV04K-IER6T3
Product Name RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs Radio Frequency Chip/Antenna >> RF Chips RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Interface I²C I2C
Features RoHS RoHS
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210SQ-ND - DigiKey
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 448-CYW43455LXKUBGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
RF Receivers - SI4769-A41-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details