NFC/HF RFID READER IC
NFC/HF RFID READER IC
VFQFN-32-EP(5x5) RF Chips ROHS
RFID Reader IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18000-3, MIFARE, NFC SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | ST25R95-VMD5T | ST25R95-VMD5T | ST25R95-VMD5T | ST25R95-VMD5T |
| Product Name | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs | Radio Frequency Chip/Antenna >> RF Chips | RFID, RF Access, Monitoring ICs |
| Device Type | RFID Reader | Receiver | ||
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Package Type | 32-VFQFN Exposed Pad | QFNL | 32-VFQFN Exposed Pad |