Mini-Circuits RF and Wireless - Balun TCM1-63AX+

Description
1:1 CORE & WIRE TRANSFORMER, 10
Datasheet
Description
1:1 CORE & WIRE TRANSFORMER, 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TCM1-63AX+
1:1 CORE & WIRE TRANSFORMER, 10

1:1 CORE & WIRE TRANSFORMER, 10

Supplier's Site
1:1 CORE & WIRE TRANSFORMER, 10

1:1 CORE & WIRE TRANSFORMER, 10

Supplier's Site Datasheet
Radio Frequency Chip/Antenna >> Balun - TCM1-63AX+ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> Balun
TCM1-63AX+
Radio Frequency Chip/Antenna >> Balun TCM1-63AX+
9.42dB 8° 10MHz~6GHz 2.5dB 50Ω:50Ω SMD-6P Balun ROHS

9.42dB 8° 10MHz~6GHz 2.5dB 50Ω:50Ω SMD-6P Balun ROHS

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number TCM1-63AX+ TCM1-63AX+ TCM1-63AX+
Product Name RF and Wireless - Balun Balun Radio Frequency Chip/Antenna >> Balun
Operating Frequency 10 to 6000 MHz 10 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - BCM20730A1KML2GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
Interface - Drivers, Receivers, Transceivers - 100314QC - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
RF Receivers - SI4755-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details