Multi-Protocol Fully Integrated 13.56-MHz RFID/NFC Transceiver IC 32-VQFN
IC RFID RDR/TRANS 13.56MZ 32VQFN
IC RFID RDR/TRANS 13.56MZ 32VQFN
VQFN-32-EP(5x5) RF Chips ROHS
RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | TRF7970ARHBR | TRF7970ARHBR | TRF7970ARHBR | TRF7970ARHBR | TRF7970ARHBR |
| Product Name | TRF7970A Multi-Protocol Fully Integrated 13.56-MHz RFID/NFC Transceiver IC | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | Radio Frequency Chip/Antenna >> RF Chips | RFID, RF Access, Monitoring ICs |
| Device Type | Transceiver | RFID Reader/Transponder | Receiver | ||
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 2.7 to 5.5 | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | ||
| Operating Frequency | 13.56 MHz | 13.56 MHz |