Mini-Circuits Balun TC4-1T+

Description
1:4 CORE & WIRE TRANSFORMER, 0.5
Datasheet
Description
1:4 CORE & WIRE TRANSFORMER, 0.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun TC4-1T+
1:4 CORE & WIRE TRANSFORMER, 0.5

1:4 CORE & WIRE TRANSFORMER, 0.5

Supplier's Site Datasheet
Radio Frequency Chip/Antenna >> RF Misc ICs and Modules - TC4-1T+ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Misc ICs and Modules
TC4-1T+
Radio Frequency Chip/Antenna >> RF Misc ICs and Modules TC4-1T+
SMD,3.8x3.8mm RF Misc ICs and Modules ROHS

SMD,3.8x3.8mm RF Misc ICs and Modules ROHS

Supplier's Site Datasheet
RF and Wireless - Balun TC4-1T+
1:4 CORE & WIRE TRANSFORMER, 0.5

1:4 CORE & WIRE TRANSFORMER, 0.5

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number TC4-1T+ TC4-1T+ TC4-1T+
Product Name Balun Radio Frequency Chip/Antenna >> RF Misc ICs and Modules RF and Wireless - Balun
Operating Frequency 0.5000 to 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51822-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4761-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details