AP6335 -- IOT/COMMUNICATION MODULES >> WIFI MODULES
LCSC Electronics Technology (HK) Limited
IoT/Communication Modules >> WiFi Modules
AP6335
Description
- WiFi Modules ROHS
-
LCSC Electronics Technology (HK) Limited
Description
- WiFi Modules ROHS
Suppliers
IoT/Communication Modules >> WiFi Modules
AP6335
Supplier's Site
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
AP6335 |
|
Product Name
|
IoT/Communication Modules >> WiFi Modules |
|
Technology
|
Wi-Fi / WiMAX / Wi-Mesh
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details
Technology
Bluetooth
Features
RoHS
Operating Temperature
-40 to 80 C (-40 to 176 F)
View Details
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details