Fluke Temperature Probe 5611T-D

Description
The 5611T-D is a temperature probe from Fluke. Features: Short-term accuracy to ± 0.01 °C; one-year drift < ± 0.01 °C Accredited NVLAP calibration optional Flexible PTFE and silicone coated fast-response models Rugged polished stainless steel sheaths Specifications: Resistance - Nominal 10,000 ? at 25 °C Range - 0 °C to 100 °C Calibration - R vs. T table with 0.1 °C increments, interpolation equation furnished Calibration uncertainty - Table and equation are accurate to ±0.01 °C Drift - Better than ±0.01 °C per year The 5611T-D is an especially versatile PTFE coated thermistor probe. With a PTFE encapsulated tip that is just 3 mm (0.12 in) in diameter and a PTFE coating that makes it impervious to most liquids, the PTFE Probe is handy for measuring in a wide variety of applications, including bio-pharmaceuticals. It's even immersible to nearly 20 feet and flexible enough that you could roll it up into a ball in your hand if you wanted to! The 5611T-D thermistor bead is encapsulated in a Mylar sleeve that is encapsulated inside a PTFE sleeve. The PTFE sleeve is then melted around the PTFE-insulated cable, forming a moisture-proof seal.
Datasheet
Description
The 5611T-D is a temperature probe from Fluke. Features: Short-term accuracy to ± 0.01 °C; one-year drift < ± 0.01 °C Accredited NVLAP calibration optional Flexible PTFE and silicone coated fast-response models Rugged polished stainless steel sheaths Specifications: Resistance - Nominal 10,000 ? at 25 °C Range - 0 °C to 100 °C Calibration - R vs. T table with 0.1 °C increments, interpolation equation furnished Calibration uncertainty - Table and equation are accurate to ±0.01 °C Drift - Better than ±0.01 °C per year The 5611T-D is an especially versatile PTFE coated thermistor probe. With a PTFE encapsulated tip that is just 3 mm (0.12 in) in diameter and a PTFE coating that makes it impervious to most liquids, the PTFE Probe is handy for measuring in a wide variety of applications, including bio-pharmaceuticals. It's even immersible to nearly 20 feet and flexible enough that you could roll it up into a ball in your hand if you wanted to! The 5611T-D thermistor bead is encapsulated in a Mylar sleeve that is encapsulated inside a PTFE sleeve. The PTFE sleeve is then melted around the PTFE-insulated cable, forming a moisture-proof seal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Probe - 5611T-D - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
5611T-D
Temperature Probe 5611T-D
The 5611T-D is a temperature probe from Fluke. Features: Short-term accuracy to ± 0.01 °C; one-year drift < ± 0.01 °C Accredited NVLAP calibration optional Flexible PTFE and silicone coated fast-response models Rugged polished stainless steel sheaths Specifications: Resistance - Nominal 10,000 ? at 25 °C Range - 0 °C to 100 °C Calibration - R vs. T table with 0.1 °C increments, interpolation equation furnished Calibration uncertainty - Table and equation are accurate to ±0.01 °C Drift - Better than ±0.01 °C per year The 5611T-D is an especially versatile PTFE coated thermistor probe. With a PTFE encapsulated tip that is just 3 mm (0.12 in) in diameter and a PTFE coating that makes it impervious to most liquids, the PTFE Probe is handy for measuring in a wide variety of applications, including bio-pharmaceuticals. It's even immersible to nearly 20 feet and flexible enough that you could roll it up into a ball in your hand if you wanted to! The 5611T-D thermistor bead is encapsulated in a Mylar sleeve that is encapsulated inside a PTFE sleeve. The PTFE sleeve is then melted around the PTFE-insulated cable, forming a moisture-proof seal.

The 5611T-D is a temperature probe from Fluke.

Features:

  • Short-term accuracy to ± 0.01 °C; one-year drift < ± 0.01 °C
  • Accredited NVLAP calibration optional
  • Flexible PTFE and silicone coated fast-response models
  • Rugged polished stainless steel sheaths

Specifications:

  • Resistance - Nominal 10,000 ? at 25 °C
  • Range - 0 °C to 100 °C
  • Calibration - R vs. T table with 0.1 °C increments, interpolation equation furnished
  • Calibration uncertainty - Table and equation are accurate to ±0.01 °C
  • Drift - Better than ±0.01 °C per year

The 5611T-D is an especially versatile PTFE coated thermistor probe. With a PTFE encapsulated tip that is just 3 mm (0.12 in) in diameter and a PTFE coating that makes it impervious to most liquids, the PTFE Probe is handy for measuring in a wide variety of applications, including bio-pharmaceuticals. It's even immersible to nearly 20 feet and flexible enough that you could roll it up into a ball in your hand if you wanted to! The 5611T-D thermistor bead is encapsulated in a Mylar sleeve that is encapsulated inside a PTFE sleeve. The PTFE sleeve is then melted around the PTFE-insulated cable, forming a moisture-proof seal.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Temperature Probes
Product Number 5611T-D
Product Name Temperature Probe
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 M - pt-100-m - BARTEC
Specs
Basic Element Used RTD
View Details
Temperature Measurement in Liquids, Fuel thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0197 inch (0.5000 mm)
View Details
Industrial Thermocouples Mounting Lug with Teflon or Fiberglass Leadwire - THERMOCOUPLE/STYLES 41F & 41T - United Electric Controls Company
Specs
Basic Element Used Thermocouple
Element Configuration Double Element (optional feature)
Probe Configuration Mounting Lug
View Details
Temperature Probe, Analog Pocket, -40° To 160° F - 312-600 - Petersen Products Co.
Specs
Sensed Temperature 40 to 160 F (4.44 to 71.11 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details