Keithley Instruments, Inc. Temperature Probe 6517-TP

Description
The 6517-TP is a temperature probe from Keithley. Additional Features: 36 in. long Temperature calibration (range) of 0°C to 1250°C Type K thermocouple For use with: 6517A and 6517B Electrometers and 2110 DMM Designed to be used with the Model 6517B Electrometer, the Model 6517-TP measures the temperature of the testing environment.
Description
The 6517-TP is a temperature probe from Keithley. Additional Features: 36 in. long Temperature calibration (range) of 0°C to 1250°C Type K thermocouple For use with: 6517A and 6517B Electrometers and 2110 DMM Designed to be used with the Model 6517B Electrometer, the Model 6517-TP measures the temperature of the testing environment.

Suppliers

Company
Product
Description
Supplier Links
Temperature Probe - 6517-TP - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
6517-TP
Temperature Probe 6517-TP
The 6517-TP is a temperature probe from Keithley. Additional Features: 36 in. long Temperature calibration (range) of 0°C to 1250°C Type K thermocouple For use with: 6517A and 6517B Electrometers and 2110 DMM Designed to be used with the Model 6517B Electrometer, the Model 6517-TP measures the temperature of the testing environment.

The 6517-TP is a temperature probe from Keithley.

Additional Features:

  • 36 in. long
  • Temperature calibration (range) of 0°C to 1250°C
  • Type K thermocouple
  • For use with: 6517A and 6517B Electrometers and 2110 DMM

Designed to be used with the Model 6517B Electrometer, the Model 6517-TP measures the temperature of the testing environment.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermocouple Temperature Probes
Product Number 6517-TP
Product Name Temperature Probe
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Sterisensor® Chamber/Load Sensor Assembly -  - Conax Technologies
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type T
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 9119740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details