Fluke Thermocouples, Temperature Probes 80PK-26

Description
"39.370"" (1000.00mm) K-Type Thermocouple Immersion / Penetration, Tapered -40 ~ 1500°F (-40 ~ 816°C)"
Request a Quote Datasheet
Description
"39.370"" (1000.00mm) K-Type Thermocouple Immersion / Penetration, Tapered -40 ~ 1500°F (-40 ~ 816°C)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 614-1443-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
614-1443-ND
Thermocouples, Temperature Probes 614-1443-ND
"39.370"" (1000.00mm) K-Type Thermocouple Immersion / Penetration, Tapered -40 ~ 1500°F (-40 ~ 816°C)"

"39.370"" (1000.00mm) K-Type Thermocouple Immersion / Penetration, Tapered -40 ~ 1500°F (-40 ~ 816°C)"

Buy Now Datasheet
Probe, Temperature;Tapered; -40 to 816 degC;Type-K Thermocouple - 70145595 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, Temperature;Tapered; -40 to 816 degC;Type-K Thermocouple
70145595
Probe, Temperature;Tapered; -40 to 816 degC;Type-K Thermocouple 70145595
Function Generator, 2 MHz to 50.00 kHz Frequency Output The 80PK-26 SureGripTM Tapered Temperature Probe is essentially a bead probe with a handle that can be used as a surface probe. The stainless steel sheath allows the bead to measure temperatures higher than bead probes with flexible leads. The handle also allows you to apply more focused surface pressure without having your hand in close proximity to the source. The 40-inch (1-meter) cable is terminated with a Type K miniature thermocouple connector with 0.792-mm (.312-in) pin spacing. The 80PK-26 can be used with any temperature-measurin g instrument that is designed to accept Type K thermocouples and has miniature connector input. Features: Type-K thermocouple with tapered tip for use in air, non-caustic gas and surface applications Measurement range:-40 to 816ºC One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F 80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors

Function Generator, 2 MHz to 50.00 kHz Frequency Output
The 80PK-26 SureGripTM Tapered Temperature Probe is essentially a bead probe with a handle that can be used as a surface probe. The stainless steel sheath allows the bead to measure temperatures higher than bead probes with flexible leads. The handle also allows you to apply more focused surface pressure without having your hand in close proximity to the source. The 40-inch (1-meter) cable is terminated with a Type K miniature thermocouple connector with 0.792-mm (.312-in) pin spacing. The 80PK-26 can be used with any temperature-measuring instrument that is designed to accept Type K thermocouples and has miniature connector input.
Features:

  • Type-K thermocouple with tapered tip for use in air, non-caustic gas and surface applications
  • Measurement range:-40 to 816ºC
  • One year warranty
  • Model 80AK K-Type to Dual Banana Plug Adapter
  • Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F
  • Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F
  • Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F
  • Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F
  • Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F
  • Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F
  • Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F
  • Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F
  • Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F
  • Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F
  • Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F
  • Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F
  • 80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors
Supplier's Site
Temperature Probe - 80PK-26 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
80PK-26
Temperature Probe 80PK-26
The 80PK-26 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: Type-K thermocouple for general purpose applications Measurement range: -40 to 260°C Designed for hands free measurement of HVAC temperature measuring applications Use multiple and leave in place for route based routine maintenance One year warranty Fluke 80PK-26 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-26 can be used with any temperature-measurin g instrument that is designed to accept type K thermocouples and has a miniature connector input.

The 80PK-26 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter.

Additional Features:

  • Type-K thermocouple for general purpose applications
  • Measurement range: -40 to 260°C
  • Designed for hands free measurement of HVAC temperature measuring applications
  • Use multiple and leave in place for route based routine maintenance
  • One year warranty

Fluke 80PK-26 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-26 can be used with any temperature-measuring instrument that is designed to accept type K thermocouples and has a miniature connector input.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 614-1443-ND 70145595 80PK-26
Product Name Thermocouples, Temperature Probes Probe, Temperature;Tapered; -40 to 816 degC;Type-K Thermocouple Temperature Probe
Sensed Temperature -40 to 1500 F (-40 to 816 C) -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data