Extech Temperature Probe 403255

Description
The 403255 is a temperature probe from Extech. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: °C/°F Switchable Pocket size InfraRed ThermoMeter with laser pointer measures temperature to 260°C/500°F Range: 0-500°F or 0 to 260°C Accuracy: ±3% Resolution: 1°F Emissivity: 0.95 fixed Display: Backlit LCD,1999 counts Power: four 1.5V AAA batteries Field of view: 65mm diameter at 1000mm Dimensions: 6.7x1.7x1.6" (170x44x40mm) Weight: 6.4oz. (200g) Super Large 3-1/2 Digit (1999 count) multi-function backlit LCD with Data Hold Built-in laser pointer to improve aim Auto-hold after releasing the Measure button Fixed emissivity (0.95) covers 90% of surface applications Narrow field of view (at 12" distance measure 1" target) Auto Power Off Built-in analog output of 1mV/°F or °C Pocket size meter complete with carrying case and batteries. Applications: Measure surface temperature of objects difficult to reach or unsafe to contact Measure hot spots in electrical panels and equipment In-process temperature measurements
Datasheet
Description
The 403255 is a temperature probe from Extech. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: °C/°F Switchable Pocket size InfraRed ThermoMeter with laser pointer measures temperature to 260°C/500°F Range: 0-500°F or 0 to 260°C Accuracy: ±3% Resolution: 1°F Emissivity: 0.95 fixed Display: Backlit LCD,1999 counts Power: four 1.5V AAA batteries Field of view: 65mm diameter at 1000mm Dimensions: 6.7x1.7x1.6" (170x44x40mm) Weight: 6.4oz. (200g) Super Large 3-1/2 Digit (1999 count) multi-function backlit LCD with Data Hold Built-in laser pointer to improve aim Auto-hold after releasing the Measure button Fixed emissivity (0.95) covers 90% of surface applications Narrow field of view (at 12" distance measure 1" target) Auto Power Off Built-in analog output of 1mV/°F or °C Pocket size meter complete with carrying case and batteries. Applications: Measure surface temperature of objects difficult to reach or unsafe to contact Measure hot spots in electrical panels and equipment In-process temperature measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Probe - 403255 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
403255
Temperature Probe 403255
The 403255 is a temperature probe from Extech. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: °C/°F Switchable Pocket size InfraRed ThermoMeter with laser pointer measures temperature to 260°C/500°F Range: 0-500°F or 0 to 260°C Accuracy: ±3% Resolution: 1°F Emissivity: 0.95 fixed Display: Backlit LCD,1999 counts Power: four 1.5V AAA batteries Field of view: 65mm diameter at 1000mm Dimensions: 6.7x1.7x1.6" (170x44x40mm) Weight: 6.4oz. (200g) Super Large 3-1/2 Digit (1999 count) multi-function backlit LCD with Data Hold Built-in laser pointer to improve aim Auto-hold after releasing the Measure button Fixed emissivity (0.95) covers 90% of surface applications Narrow field of view (at 12" distance measure 1" target) Auto Power Off Built-in analog output of 1mV/°F or °C Pocket size meter complete with carrying case and batteries. Applications: Measure surface temperature of objects difficult to reach or unsafe to contact Measure hot spots in electrical panels and equipment In-process temperature measurements

The 403255 is a temperature probe from Extech. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter.

Additional Features:

  • °C/°F Switchable Pocket size InfraRed ThermoMeter with laser pointer measures temperature to 260°C/500°F
  • Range: 0-500°F or 0 to 260°C
  • Accuracy: ±3%
  • Resolution: 1°F
  • Emissivity: 0.95 fixed
  • Display: Backlit LCD,1999 counts
  • Power: four 1.5V AAA batteries
  • Field of view: 65mm diameter at 1000mm
  • Dimensions: 6.7x1.7x1.6" (170x44x40mm)
  • Weight: 6.4oz. (200g)
  • Super Large 3-1/2 Digit (1999 count) multi-function backlit LCD with Data Hold
  • Built-in laser pointer to improve aim
  • Auto-hold after releasing the Measure button
  • Fixed emissivity (0.95) covers 90% of surface applications
  • Narrow field of view (at 12" distance measure 1" target)
  • Auto Power Off
  • Built-in analog output of 1mV/°F or °C
  • Pocket size meter complete with carrying case and batteries.

Applications:

  • Measure surface temperature of objects difficult to reach or unsafe to contact
  • Measure hot spots in electrical panels and equipment
  • In-process temperature measurements
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Temperature Probes
Product Number 403255
Product Name Temperature Probe
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details