Fluke Thermocouples, Temperature Probes 80PK-24

Description
"39.370"" (1000.00mm) K-Type Thermocouple Air, Caged -40 ~ 1500°F (-40 ~ 816°C)"
Request a Quote Datasheet
Description
"39.370"" (1000.00mm) K-Type Thermocouple Air, Caged -40 ~ 1500°F (-40 ~ 816°C)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 80PK-24-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
80PK-24-ND
Thermocouples, Temperature Probes 80PK-24-ND
"39.370"" (1000.00mm) K-Type Thermocouple Air, Caged -40 ~ 1500°F (-40 ~ 816°C)"

"39.370"" (1000.00mm) K-Type Thermocouple Air, Caged -40 ~ 1500°F (-40 ~ 816°C)"

Buy Now Datasheet
Probe, Air Temperature; -40 to 816 degC; Type-K Thermocouple - 70145589 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, Air Temperature; -40 to 816 degC; Type-K Thermocouple
70145589
Probe, Air Temperature; -40 to 816 degC; Type-K Thermocouple 70145589
Generator with Frequency Counter, 0.2 Hz to 2 MHz Frequency Range The 80PK-24 SureGripTM Air Temperature Probe is designed for measuring the temperature of air or gases. The measuring bead of the probe is protected by a perforated 304 Stainless Steel baffle to prevent accidental damage. The sheath material is 300 Stainless Steel. The 38-inch (1 meter) cable is terminated with a Type K miniature thermocouple connector with 0.792-mm (.312-in) pin spacing. The 80PK-24 can be used with any temperature-measurin g instrument that is designed toaccept Type K thermocouples and has a miniature connector input. Features: Type-K thermocouple for use in air and non-caustic gas measurements Bead protected by perforated baffle Measurement range:-40 to 816ºC One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F 80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors

Generator with Frequency Counter, 0.2 Hz to 2 MHz Frequency Range
The 80PK-24 SureGripTM Air Temperature Probe is designed for measuring the temperature of air or gases. The measuring bead of the probe is protected by a perforated 304 Stainless Steel baffle to prevent accidental damage. The sheath material is 300 Stainless Steel. The 38-inch (1 meter) cable is terminated with a Type K miniature thermocouple connector with 0.792-mm (.312-in) pin spacing. The 80PK-24 can be used with any temperature-measuring instrument that is designed toaccept Type K thermocouples and has a miniature connector input.
Features:

  • Type-K thermocouple for use in air and non-caustic gas measurements
  • Bead protected by perforated baffle
  • Measurement range:-40 to 816ºC
  • One year warranty
  • Model 80AK K-Type to Dual Banana Plug Adapter
  • Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F
  • Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F
  • Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F
  • Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F
  • Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F
  • Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F
  • Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F
  • Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F
  • Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F
  • Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F
  • Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F
  • Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F
  • 80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors
Supplier's Site
Temperature Probe - 80PK-24 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
80PK-24
Temperature Probe 80PK-24
The 80PK-24 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: Type-K thermocouple for general purpose applications Measurement range: -40 to 260°C Designed for hands free measurement of HVAC temperature measuring applications Use multiple and leave in place for route based routine maintenance One year warranty Fluke 80PK-24 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-24 can be used with any temperature-measurin g instrument that is designed to accept type K thermocouples and has a miniature connector input.

The 80PK-24 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter.

Additional Features:

  • Type-K thermocouple for general purpose applications
  • Measurement range: -40 to 260°C
  • Designed for hands free measurement of HVAC temperature measuring applications
  • Use multiple and leave in place for route based routine maintenance
  • One year warranty

Fluke 80PK-24 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-24 can be used with any temperature-measuring instrument that is designed to accept type K thermocouples and has a miniature connector input.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 80PK-24-ND 70145589 80PK-24
Product Name Thermocouples, Temperature Probes Probe, Air Temperature; -40 to 816 degC; Type-K Thermocouple Temperature Probe
Sensed Temperature -40 to 1500 F (-40 to 816 C) -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
Melt Bolt Thermocouples - Style TMB - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T
Probe Configuration Straight Probe; Flexible Probe
View Details
Piping Sensor -  - Conax Technologies
Conax Technologies
Specs
Probe Features Available as an Assembly
View Details
Temperature Measurement in Universal Use, Mineral insulated thermocouple with cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Diameter or Width Range 0.0098 to 0.2362 inch (0.2500 to 6 mm)
View Details