Fluke Thermocouples, Temperature Probes 80T-150UA

Description
"46.000"" (1168.40mm) Temperature Probe Contact, Spring -58 ~ 302°F (-50 ~ 150°C)"
Request a Quote Datasheet
Description
"46.000"" (1168.40mm) Temperature Probe Contact, Spring -58 ~ 302°F (-50 ~ 150°C)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 614-1268-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
614-1268-ND
Thermocouples, Temperature Probes 614-1268-ND
"46.000"" (1168.40mm) Temperature Probe Contact, Spring -58 ~ 302°F (-50 ~ 150°C)"

"46.000"" (1168.40mm) Temperature Probe Contact, Spring -58 ~ 302°F (-50 ~ 150°C)"

Buy Now Datasheet
Probe, Temperature - 70145906 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, Temperature
70145906
Probe, Temperature 70145906
Compatible with Fluke DMM High accuracy, fast reading for low voltage (below 24 VAC, 60 VDC) applications Measurement range: –50 to 150°C Output: 1 mV/°C or 1 mV/°F (switchable) One year warranty

  • Compatible with Fluke DMM
  • High accuracy, fast reading for low voltage (below 24 VAC, 60 VDC) applications
  • Measurement range: –50 to 150°C
  • Output: 1 mV/°C or 1 mV/°F (switchable)
  • One year warranty
Supplier's Site
Temperature Probe - 80T-150UA - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
80T-150UA
Temperature Probe 80T-150UA
The 80T-150UA is a temperature probe from Fluke. Additional Features: Compatible with Fluke DMM High accuracy, fast reading for low voltage (below 24 V AC, 60 V DC) applications Measurement range: -50 to 150°C Output: 1 mV/°C or 1 mV/°F (switchable) The Model 80T-150UA Universal Temperature Probe is a self-contained temperature-to-volta ge converter. The probe is designed to provide a direct temperature reading when it is connected to any high impedance DMM that is capable of 1 mV resolution and at least a 300-count full scale readout capability. Output is 1 mV per degree (Celsius or Fahrenheit). Two switch-selected temperature output scalings are provided: -50 to +150 °C or -58 to +302 °F. The probe will stand off 60 V dc or 30 V ac rms (42.4 V peak). The unit is housed in two separate but attached assemblies: a temperature probe and a temperature-to-volta ge converter. The probe contains the temperature-sensing element and is electrically connected to the temperature-to-volta ge converter through a 46-inch cable. A threeposition switch on the converter acts as a power switch and is used for selecting Celsius or Fahrenheit scaling for the output. Two banana plugs with standard 0.75-inch spacing are provided for connecting the 80T150UA to the DMM. Operating power for the 80T-150UA is derived from a standard 9 V battery. Typically, an alkaline battery provides more than 600 hours of continuous operation before replacement is necessary. An OFF switch is provided on the temperature-to-volta ge converter to allow battery conservation when the unit is not in use. In addition, the OFF position of the power switch allows the battery condition to be determined via the external DMM. Temperature is measured by exposing the probe tip directly to the material to be measured (non-corrosive liquid, gas, or solid). A direct temperature reading is displayed on the DMM.

The 80T-150UA is a temperature probe from Fluke.

Additional Features:

  • Compatible with Fluke DMM
  • High accuracy, fast reading for low voltage (below 24 V AC, 60 V DC) applications
  • Measurement range: -50 to 150°C
  • Output: 1 mV/°C or 1 mV/°F (switchable)

The Model 80T-150UA Universal Temperature Probe is a self-contained temperature-to-voltage converter. The probe is designed to provide a direct temperature reading when it is connected to any high impedance DMM that is capable of 1 mV resolution and at least a 300-count full scale readout capability. Output is 1 mV per degree (Celsius or Fahrenheit). Two switch-selected temperature output scalings are provided: -50 to +150 °C or -58 to +302 °F. The probe will stand off 60 V dc or 30 V ac rms (42.4 V peak).

The unit is housed in two separate but attached assemblies: a temperature probe and a temperature-to-voltage converter. The probe contains the temperature-sensing element and is electrically connected to the temperature-to-voltage converter through a 46-inch cable. A threeposition switch on the converter acts as a power switch and is used for selecting Celsius or Fahrenheit scaling for the output. Two banana plugs with standard 0.75-inch spacing are provided for connecting the 80T150UA to the DMM.

Operating power for the 80T-150UA is derived from a standard 9 V battery. Typically, an alkaline battery provides more than 600 hours of continuous operation before replacement is necessary. An OFF switch is provided on the temperature-to-voltage converter to allow battery conservation when the unit is not in use. In addition, the OFF position of the power switch allows the battery condition to be determined via the external DMM.

Temperature is measured by exposing the probe tip directly to the material to be measured (non-corrosive liquid, gas, or solid). A direct temperature reading is displayed on the DMM.

Supplier's Site
Temperature Probe - 80T-150UA - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
80T-150UA
Temperature Probe 80T-150UA
The 80T-150UA is a temperature probe from Fluke. Additional Features: Compatible with Fluke DMM High accuracy, fast reading for low voltage (below 24 V AC, 60 V DC) applications Measurement range: -50 to 150°C Output: 1 mV/°C or 1 mV/°F (switchable) The Model 80T-150UA Universal Temperature Probe is a self-contained temperature-to-volta ge converter. The probe is designed to provide a direct temperature reading when it is connected to any high impedance DMM that is capable of 1 mV resolution and at least a 300-count full scale readout capability. Output is 1 mV per degree (Celsius or Fahrenheit). Two switch-selected temperature output scalings are provided: -50 to +150 °C or -58 to +302 °F. The probe will stand off 60 V dc or 30 V ac rms (42.4 V peak). The unit is housed in two separate but attached assemblies: a temperature probe and a temperature-to-volta ge converter. The probe contains the temperature-sensing element and is electrically connected to the temperature-to-volta ge converter through a 46-inch cable. A threeposition switch on the converter acts as a power switch and is used for selecting Celsius or Fahrenheit scaling for the output. Two banana plugs with standard 0.75-inch spacing are provided for connecting the 80T150UA to the DMM. Operating power for the 80T-150UA is derived from a standard 9 V battery. Typically, an alkaline battery provides more than 600 hours of continuous operation before replacement is necessary. An OFF switch is provided on the temperature-to-volta ge converter to allow battery conservation when the unit is not in use. In addition, the OFF position of the power switch allows the battery condition to be determined via the external DMM. Temperature is measured by exposing the probe tip directly to the material to be measured (non-corrosive liquid, gas, or solid). A direct temperature reading is displayed on the DMM.

The 80T-150UA is a temperature probe from Fluke.

Additional Features:

  • Compatible with Fluke DMM
  • High accuracy, fast reading for low voltage (below 24 V AC, 60 V DC) applications
  • Measurement range: -50 to 150°C
  • Output: 1 mV/°C or 1 mV/°F (switchable)

The Model 80T-150UA Universal Temperature Probe is a self-contained temperature-to-voltage converter. The probe is designed to provide a direct temperature reading when it is connected to any high impedance DMM that is capable of 1 mV resolution and at least a 300-count full scale readout capability. Output is 1 mV per degree (Celsius or Fahrenheit). Two switch-selected temperature output scalings are provided: -50 to +150 °C or -58 to +302 °F. The probe will stand off 60 V dc or 30 V ac rms (42.4 V peak).

The unit is housed in two separate but attached assemblies: a temperature probe and a temperature-to-voltage converter. The probe contains the temperature-sensing element and is electrically connected to the temperature-to-voltage converter through a 46-inch cable. A threeposition switch on the converter acts as a power switch and is used for selecting Celsius or Fahrenheit scaling for the output. Two banana plugs with standard 0.75-inch spacing are provided for connecting the 80T150UA to the DMM.

Operating power for the 80T-150UA is derived from a standard 9 V battery. Typically, an alkaline battery provides more than 600 hours of continuous operation before replacement is necessary. An OFF switch is provided on the temperature-to-voltage converter to allow battery conservation when the unit is not in use. In addition, the OFF position of the power switch allows the battery condition to be determined via the external DMM.

Temperature is measured by exposing the probe tip directly to the material to be measured (non-corrosive liquid, gas, or solid). A direct temperature reading is displayed on the DMM.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Temperature Probes Temperature Probes Temperature Probes
Product Number 614-1268-ND 70145906 80T-150UA
Product Name Thermocouples, Temperature Probes Probe, Temperature Temperature Probe
Sensed Temperature -58 to 302 F (-50 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

ST Custom Thermal Sensors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Basic Element Used RTD
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details