Fluke Temperature Probe 80T-IR

Description
The 80T-IR is a temperature probe from Fluke. Additional Features: Temperature Range: -18 to 260 C (0 to 500 F) Accuracy: ± 3% of reading or ± 3ºC (±5ºF), whichever is greater 18ºC to 28ºC (64ºF to 82ºF) ambient operating temperature Spot Size Ratio: 4:1 Minimum Spot Size: 0.1 inch diameter Output Signal: 1mV per deg C or F (switchable) Safety Rating: Complies with IEC Publication 1010-1-1990 including Ammendment 1 CSA C22.2 No. 231 ANSI/ISA-S82.01 and .03 Safety Standards The Fluke 80T-IR, Non-Contact Infrared Temperature Probe, that is compatible with any DMM with 10 MOhms input impedance, standard diameter banana jacks, and mV DC capability. Ideal for maintenance applications where object to be measured is hazardous to touch, is moving, easily contaminated, or difficult to reach.
Datasheet
Description
The 80T-IR is a temperature probe from Fluke. Additional Features: Temperature Range: -18 to 260 C (0 to 500 F) Accuracy: ± 3% of reading or ± 3ºC (±5ºF), whichever is greater 18ºC to 28ºC (64ºF to 82ºF) ambient operating temperature Spot Size Ratio: 4:1 Minimum Spot Size: 0.1 inch diameter Output Signal: 1mV per deg C or F (switchable) Safety Rating: Complies with IEC Publication 1010-1-1990 including Ammendment 1 CSA C22.2 No. 231 ANSI/ISA-S82.01 and .03 Safety Standards The Fluke 80T-IR, Non-Contact Infrared Temperature Probe, that is compatible with any DMM with 10 MOhms input impedance, standard diameter banana jacks, and mV DC capability. Ideal for maintenance applications where object to be measured is hazardous to touch, is moving, easily contaminated, or difficult to reach.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Probe - 80T-IR - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
80T-IR
Temperature Probe 80T-IR
The 80T-IR is a temperature probe from Fluke. Additional Features: Temperature Range: -18 to 260 C (0 to 500 F) Accuracy: ± 3% of reading or ± 3ºC (±5ºF), whichever is greater 18ºC to 28ºC (64ºF to 82ºF) ambient operating temperature Spot Size Ratio: 4:1 Minimum Spot Size: 0.1 inch diameter Output Signal: 1mV per deg C or F (switchable) Safety Rating: Complies with IEC Publication 1010-1-1990 including Ammendment 1 CSA C22.2 No. 231 ANSI/ISA-S82.01 and .03 Safety Standards The Fluke 80T-IR, Non-Contact Infrared Temperature Probe, that is compatible with any DMM with 10 MOhms input impedance, standard diameter banana jacks, and mV DC capability. Ideal for maintenance applications where object to be measured is hazardous to touch, is moving, easily contaminated, or difficult to reach.

The 80T-IR is a temperature probe from Fluke.

Additional Features:

  • Temperature Range:
    • -18 to 260 C (0 to 500 F)
  • Accuracy:
    • ± 3% of reading or ± 3ºC (±5ºF), whichever is greater
    • 18ºC to 28ºC (64ºF to 82ºF) ambient operating temperature
  • Spot Size Ratio:
    • 4:1
  • Minimum Spot Size:
    • 0.1 inch diameter
  • Output Signal:
    • 1mV per deg C or F (switchable)
  • Safety Rating:
    • Complies with IEC Publication 1010-1-1990 including Ammendment 1
    • CSA C22.2 No. 231
    • ANSI/ISA-S82.01 and .03 Safety Standards

The Fluke 80T-IR, Non-Contact Infrared Temperature Probe, that is compatible with any DMM with 10 MOhms input impedance, standard diameter banana jacks, and mV DC capability. Ideal for maintenance applications where object to be measured is hazardous to touch, is moving, easily contaminated, or difficult to reach.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Temperature Probes
Product Number 80T-IR
Product Name Temperature Probe
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Basic Element Used RTD
View Details
Temperature Measurement on Surfaces, Surface thermocouple with welding bead -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Probe Configuration Surface
View Details
Industrial Resistance Temperature Detectors Sheath with Leadwire and Flexible STST Armor - RTD/Style 03 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Basic Element Used RTD
Probe Configuration Straight Probe
View Details
Temperature Probe, Analog Pocket, 0° To 220° F - 312-603 - Petersen Products Co.
Specs
Sensed Temperature 0.0 to 220 F (-17.78 to 104 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details