Fluke Temperature Probe 80PR-60

Description
The 80PR-60 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: Probe type: RTD (resistance temperature detector) Probe element: Platinum 1 KW Temperature range: -40 to 260 °C (-40 to 500 °F) Accuracy: ± 1 °C (± 2 °F) Jack: 3.5 mm phono type Probe diameter: 4.8 mm (.187 in) Probe length: 90 mm (3.5 in) Cable length (extended): 1000 mm (40 in) For use with the Fluke 66 and Fluke 68 The 80PR-60 probe expands the utility of your RTD non-contact infrared thermometer by allowing you to take contact temperature readings. You can make contact and non-contact readings at the same time because your RTD infrared thermometer displays the results of both. Just plug the temperature probe into the RTD jack, position the probe tip at or below the surface of your target, and start reading temperatures.
Description
The 80PR-60 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: Probe type: RTD (resistance temperature detector) Probe element: Platinum 1 KW Temperature range: -40 to 260 °C (-40 to 500 °F) Accuracy: ± 1 °C (± 2 °F) Jack: 3.5 mm phono type Probe diameter: 4.8 mm (.187 in) Probe length: 90 mm (3.5 in) Cable length (extended): 1000 mm (40 in) For use with the Fluke 66 and Fluke 68 The 80PR-60 probe expands the utility of your RTD non-contact infrared thermometer by allowing you to take contact temperature readings. You can make contact and non-contact readings at the same time because your RTD infrared thermometer displays the results of both. Just plug the temperature probe into the RTD jack, position the probe tip at or below the surface of your target, and start reading temperatures.

Suppliers

Company
Product
Description
Supplier Links
Temperature Probe - 80PR-60 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
80PR-60
Temperature Probe 80PR-60
The 80PR-60 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: Probe type: RTD (resistance temperature detector) Probe element: Platinum 1 KW Temperature range: -40 to 260 °C (-40 to 500 °F) Accuracy: ± 1 °C (± 2 °F) Jack: 3.5 mm phono type Probe diameter: 4.8 mm (.187 in) Probe length: 90 mm (3.5 in) Cable length (extended): 1000 mm (40 in) For use with the Fluke 66 and Fluke 68 The 80PR-60 probe expands the utility of your RTD non-contact infrared thermometer by allowing you to take contact temperature readings. You can make contact and non-contact readings at the same time because your RTD infrared thermometer displays the results of both. Just plug the temperature probe into the RTD jack, position the probe tip at or below the surface of your target, and start reading temperatures.

The 80PR-60 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter.

Additional Features:

  • Probe type: RTD (resistance temperature detector)
  • Probe element: Platinum 1 KW
  • Temperature range: -40 to 260 °C (-40 to 500 °F)
  • Accuracy: ± 1 °C (± 2 °F)
  • Jack: 3.5 mm phono type
  • Probe diameter: 4.8 mm (.187 in)
  • Probe length: 90 mm (3.5 in)
  • Cable length (extended): 1000 mm (40 in)
  • For use with the Fluke 66 and Fluke 68

The 80PR-60 probe expands the utility of your RTD non-contact infrared thermometer by allowing you to take contact temperature readings.
You can make contact and non-contact readings at the same time because your RTD infrared thermometer displays the results of both.
Just plug the temperature probe into the RTD jack, position the probe tip at or below the surface of your target, and start reading temperatures.

Supplier's Site
TEMPERATURE PROBE - 70145713 - Allied Electronics, Inc.
Fort Worth, TX, USA
TEMPERATURE PROBE
70145713
TEMPERATURE PROBE 70145713
The 80PR 60 probe expands the utility of your RTD non-contact infrared thermometer by allowing you to take contact temperature readings. You can make contact and noncontact readings at the same time because your RTD infrared thermometer displays the results of both. Just plug the temperature probe into the RTD jack, position the probe tip at or below the surface of your target, and start reading temperatures. Features Probe Type: RTD (resistance temperature detector) Probe element: Platinum 1 KW Temperature range: -40°C to 260°C (-40°F to 500°F) Accuracy: ± 1°C (± 2°F) Jack: 3.5 mm phono type Probe diameter: 4.8 mm (0.187 in) Probe length: 90 mm (3.5 in) Cable length (extended): 1000 mm (40 in.) For use with the Fluke 66 and Fluke 68

The 80PR 60 probe expands the utility of your RTD non-contact infrared thermometer by allowing you to take contact temperature readings. You can make contact and noncontact readings at the same time because your RTD infrared thermometer displays the results of both. Just plug the temperature probe into the RTD jack, position the probe tip at or below the surface of your target, and start reading temperatures.
Features

  • Probe Type: RTD (resistance temperature detector)
  • Probe element: Platinum 1 KW
  • Temperature range: -40°C to 260°C (-40°F to 500°F)
  • Accuracy: ± 1°C (± 2°F)
  • Jack: 3.5 mm phono type
  • Probe diameter: 4.8 mm (0.187 in)
  • Probe length: 90 mm (3.5 in)
  • Cable length (extended): 1000 mm (40 in.)
  • For use with the Fluke 66 and Fluke 68
Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Allied Electronics, Inc.
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number 80PR-60 70145713
Product Name Temperature Probe TEMPERATURE PROBE
Sensed Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Hazardous Location, Explosion-Proof-Approved, Fixed Element RTD Assembly - XP01 - Pyromation
Specs
Sensed Temperature -328 to 1112 F (-200 to 600 C)
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details