Fluke Thermocouples, Temperature Probes 80PK-8

Description
"39.370"" (1000.00mm) K-Type Thermocouple Contact, Clamp -20 ~ 300°F (-29 ~ 149°C)"
Request a Quote Datasheet
Description
"39.370"" (1000.00mm) K-Type Thermocouple Contact, Clamp -20 ~ 300°F (-29 ~ 149°C)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 80PK-8-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
80PK-8-ND
Thermocouples, Temperature Probes 80PK-8-ND
"39.370"" (1000.00mm) K-Type Thermocouple Contact, Clamp -20 ~ 300°F (-29 ~ 149°C)"

"39.370"" (1000.00mm) K-Type Thermocouple Contact, Clamp -20 ~ 300°F (-29 ~ 149°C)"

Buy Now Datasheet
Temperature Probe - 80PK-8 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
80PK-8
Temperature Probe 80PK-8
The 80PK-8 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Features: Type-K thermocouple for general purpose applications Measurement range: -29 to149 °C for pipe diameters from 6.4 to 34.9 mm Designed for hands free measurement of HVAC temperature measuring applications Use multiple and leave in place for route based routine maintenance One year warranty Fluke 80PK-8 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-8 can be used with any temperature-measurin g instrument that is designed to accept type K thermocouples and has a miniature connector input.

The 80PK-8 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter.

Features:

  • Type-K thermocouple for general purpose applications
  • Measurement range: -29 to149 °C for pipe diameters from 6.4 to 34.9 mm
  • Designed for hands free measurement of HVAC temperature measuring applications
  • Use multiple and leave in place for route based routine maintenance
  • One year warranty

Fluke 80PK-8 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-8 can be used with any temperature-measuring instrument that is designed to accept type K thermocouples and has a miniature connector input.

Supplier's Site
Temperature Probe - 80PK-8 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
80PK-8
Temperature Probe 80PK-8
The 80PK-8 is a temperature probe from Fluke. Features: Type-K thermocouple for general purpose applications Measurement range: -29 to149 °C for pipe diameters from 6.4 to 34.9 mm Designed for hands free measurement of HVAC temperature measuring applications Use multiple and leave in place for route based routine maintenance Fluke 80PK-8 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-8 can be used with any temperature-measurin g instrument that is designed to accept type K thermocouples and has a miniature connector input.

The 80PK-8 is a temperature probe from Fluke.

Features:

  • Type-K thermocouple for general purpose applications
  • Measurement range: -29 to149 °C for pipe diameters from 6.4 to 34.9 mm
  • Designed for hands free measurement of HVAC temperature measuring applications
  • Use multiple and leave in place for route based routine maintenance

Fluke 80PK-8 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-8 can be used with any temperature-measuring instrument that is designed to accept type K thermocouples and has a miniature connector input.

Supplier's Site
Probe, Temperature; -29 to 149 degC; 24; Mini-Thermocouple; 1 m - 70146116 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, Temperature; -29 to 149 degC; 24; Mini-Thermocouple; 1 m
70146116
Probe, Temperature; -29 to 149 degC; 24; Mini-Thermocouple; 1 m 70146116
Function Generator, 2 MHz to 50.00 kHz Frequency Output Pipe clamp type k thermocouple temperature probe Type-K thermocouple for fast temperature and superheat measurements of pipe surfaces Durable ribbon sensor Measurement range: -29 to149 °C for pipe diameters from 6.4 to 34.9 mm One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F 80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors

Function Generator, 2 MHz to 50.00 kHz Frequency Output
Pipe clamp type k thermocouple temperature probe

  • Type-K thermocouple for fast temperature and superheat measurements of pipe surfaces
  • Durable ribbon sensor
  • Measurement range: -29 to149 °C for pipe diameters from 6.4 to 34.9 mm
  • One year warranty
  • Model 80AK K-Type to Dual Banana Plug Adapter
  • Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F
  • Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F
  • Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F
  • Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F
  • Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F
  • Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F
  • Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F
  • Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F
  • Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F
  • Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F
  • Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F
  • Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F
  • 80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors
Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 80PK-8-ND 80PK-8 70146116
Product Name Thermocouples, Temperature Probes Temperature Probe Probe, Temperature; -29 to 149 degC; 24; Mini-Thermocouple; 1 m
Sensed Temperature -20 to 300 F (-28.89 to 149 C) -20.2 to ? F (-29 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Industrial Thermocouples Weatherproof Head with Welded NPT Process Connection - THERMOCOUPLE/STYLE 15 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details