Fluke Thermocouples, Temperature Probes 884X-RTD

Description
Temperature Probe RTD -328 ~ 572°F (-200 ~ 300°C)
Request a Quote Datasheet
Description
Temperature Probe RTD -328 ~ 572°F (-200 ~ 300°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 614-1004-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
614-1004-ND
Thermocouples, Temperature Probes 614-1004-ND
Temperature Probe RTD -328 ~ 572°F (-200 ~ 300°C)

Temperature Probe RTD -328 ~ 572°F (-200 ~ 300°C)

Buy Now Datasheet
Temperature Probe - 884X-RTD - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
884X-RTD
Temperature Probe 884X-RTD
The 884X-RTD is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: Manufactured using a coil suspension element design for increased shock and vibration resistance Mineral-insulated sheath with a minimum bend radius of 19 mm (3/4 in) for flexibility and durability This probe is used for the following units: Fluke 8845A: 6.5 Digit Precision Multimeter, 35 ppm Fluke 8845A/SU: 6.5 Digit Precision Multimeter, 35 ppm with software and cable Fluke 8846A: 6.5 Digit Precision Multimeter, 24 ppm USB mem Fluke 8846A/SU: 6.5 Digit Precision Multimeter, 24 ppm USB mem with software and cable

The 884X-RTD is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter.

Additional Features:

  • Manufactured using a coil suspension element design for increased shock and vibration resistance
  • Mineral-insulated sheath with a minimum bend radius of 19 mm (3/4 in) for flexibility and durability

This probe is used for the following units:

  • Fluke 8845A: 6.5 Digit Precision Multimeter, 35 ppm
  • Fluke 8845A/SU: 6.5 Digit Precision Multimeter, 35 ppm with software and cable
  • Fluke 8846A: 6.5 Digit Precision Multimeter, 24 ppm USB mem
  • Fluke 8846A/SU: 6.5 Digit Precision Multimeter, 24 ppm USB mem with software and cable
Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Temperature Probes RTD Temperature Probes
Product Number 614-1004-ND 884X-RTD
Product Name Thermocouples, Temperature Probes Temperature Probe
Sensed Temperature -328 to 572 F (-200 to 300 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Pt 100 M - pt-100-m - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
Conax Trimmable Sheath RTD Assembly -  - Conax Technologies
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 4
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Element Material Platinum
View Details