Fluke Thermocouples, Temperature Probes 80PK-1

Description
"39.370"" (1000.00mm) K-Type Thermocouple Air, Beaded 221°F (106°C)"
Request a Quote Datasheet
Description
"39.370"" (1000.00mm) K-Type Thermocouple Air, Beaded 221°F (106°C)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 614-1336-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
614-1336-ND
Thermocouples, Temperature Probes 614-1336-ND
"39.370"" (1000.00mm) K-Type Thermocouple Air, Beaded 221°F (106°C)"

"39.370"" (1000.00mm) K-Type Thermocouple Air, Beaded 221°F (106°C)"

Buy Now Datasheet
Probe, General Purpose; -40 to 260 degC - 70146112 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, General Purpose; -40 to 260 degC
70146112
Probe, General Purpose; -40 to 260 degC 70146112
Generator, 0.5 Hz to 5 MHz Output Frequency, 20 dB (Typ.) Output Amplitude Bead Probe (Type K) Type-K thermocouple for general purpose applications Measurement range: -40 to 260°C One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F 80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors

Generator, 0.5 Hz to 5 MHz Output Frequency, 20 dB (Typ.) Output Amplitude
Bead Probe (Type K)

  • Type-K thermocouple for general purpose applications
  • Measurement range: -40 to 260°C
  • One year warranty
  • Model 80AK K-Type to Dual Banana Plug Adapter
  • Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F
  • Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F
  • Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F
  • Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F
  • Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F
  • Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F
  • Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F
  • Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F
  • Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F
  • Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F
  • Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F
  • Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F
  • 80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors
Supplier's Site
Temperature Probe - 80PK-1 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
80PK-1
Temperature Probe 80PK-1
The 80PK-1 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: Type-K thermocouple for general purpose applications Measurement range: -40 to 260°C Designed for hands free measurement of HVAC temperature measuring applications Use multiple and leave in place for route based routine maintenance One year warranty Fluke 80PK-1 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-1 can be used with any temperature-measurin g instrument that is designed to accept type K thermocouples and has a miniature connector input.

The 80PK-1 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter.

Additional Features:

  • Type-K thermocouple for general purpose applications
  • Measurement range: -40 to 260°C
  • Designed for hands free measurement of HVAC temperature measuring applications
  • Use multiple and leave in place for route based routine maintenance
  • One year warranty

Fluke 80PK-1 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-1 can be used with any temperature-measuring instrument that is designed to accept type K thermocouples and has a miniature connector input.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 614-1336-ND 70146112 80PK-1
Product Name Thermocouples, Temperature Probes Probe, General Purpose; -40 to 260 degC Temperature Probe
Sensed Temperature 221 F (105 C) -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Tracing Temperature Sensors -  - Pyromation
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type K
View Details
Base Metal Thermocouples - Style TCB - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe; Angled Probe
Sensor Termination Type Bare or Insulated Lead Wires
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details