Fluke Temperature Probe 80T-150

Description
The 80T-150 is a temperature probe from Fluke. Additional Features: This is a universal temperature probe. It plugs directly into the DC input of DMM's with millivolt measuring capability; Direct temperature conversion of 1 mV per degree; Temperature range: -50° to +150° C or -58° to +302° F; Specify °C or °F when ordering.
Description
The 80T-150 is a temperature probe from Fluke. Additional Features: This is a universal temperature probe. It plugs directly into the DC input of DMM's with millivolt measuring capability; Direct temperature conversion of 1 mV per degree; Temperature range: -50° to +150° C or -58° to +302° F; Specify °C or °F when ordering.

Suppliers

Company
Product
Description
Supplier Links
Temperature Probe - 80T-150 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
80T-150
Temperature Probe 80T-150
The 80T-150 is a temperature probe from Fluke. Additional Features: This is a universal temperature probe. It plugs directly into the DC input of DMM's with millivolt measuring capability; Direct temperature conversion of 1 mV per degree; Temperature range: -50° to +150° C or -58° to +302° F; Specify °C or °F when ordering.

The 80T-150 is a temperature probe from Fluke.

Additional Features:

This is a universal temperature probe. It plugs directly into the DC input of DMM's with millivolt measuring capability; Direct temperature conversion of 1 mV per degree; Temperature range: -50° to +150° C or -58° to +302° F; Specify °C or °F when ordering.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Temperature Probes
Product Number 80T-150
Product Name Temperature Probe
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details