OMEGA Engineering, Inc. Temperature Probe SR106K

Description
The SR106K is a temperature probe from Omega. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: K-Type Thermocouple Probe The Omega SR106K is a K-Type Thermocouple Probe.
Description
The SR106K is a temperature probe from Omega. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: K-Type Thermocouple Probe The Omega SR106K is a K-Type Thermocouple Probe.

Suppliers

Company
Product
Description
Supplier Links
Temperature Probe - SR106K - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
SR106K
Temperature Probe SR106K
The SR106K is a temperature probe from Omega. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: K-Type Thermocouple Probe The Omega SR106K is a K-Type Thermocouple Probe.

The SR106K is a temperature probe from Omega. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter.

Additional Features:

  • K-Type Thermocouple Probe

The Omega SR106K is a K-Type Thermocouple Probe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Thermocouple Temperature Probes
Product Number SR106K
Product Name Temperature Probe
Unlock Full Specs
to access all available technical data

Similar Products

 - 282978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 842 F (450 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe; Surface
View Details
MI Cable TC Assembly - Style MTA4 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
View Details
Thermocouple Assemblies with Terminal Head & Direct Mount -  - Conax Technologies
Specs
Application Options Splash Proof, Watertight or Direct Immersion (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details
Temperature Measurement in Air and Gases, Screw-in thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.0591 to 0.2362 inch (1.5 to 6 mm)
Sensitive Length 0.5118 inch (13 mm)
View Details