Red Lion Controls, Inc. TMPEQD - Quick Disconnect 1/8" Thermocouple Probe, Type E TMPEQD04

Description
Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional
Description
Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional

Suppliers

Company
Product
Description
Supplier Links
TMPEQD - Quick Disconnect 1/8
York, PA, United States
TMPEQD - Quick Disconnect 1/8" Thermocouple Probe, Type E
TMPEQD04
TMPEQD - Quick Disconnect 1/8" Thermocouple Probe, Type E TMPEQD04
Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional
  • Thermocouple Probe, Type E
  • Quick Disconnect, Standard Universal Female Connector Compatible
  • Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip
  • 1/8" Sheath Diameter
  • Inconel 600
  • Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
  • Color Coded Connector Body
  • Thermocouple Wire and Retractable Sensor Cables are also Optional
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Thermocouple Temperature Probes
Product Number TMPEQD04
Product Name TMPEQD - Quick Disconnect 1/8" Thermocouple Probe, Type E
Base, Noble and Refractory Metal Type E
Unlock Full Specs
to access all available technical data

Similar Products

Ring Thermocouple - Plastic -  - Pyromation
Specs
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
High Voltage Measurement Technology, HV 4-channel thermocouple as high temperature version type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -40 to 428 F (-40 to 220 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1732 inch (4.4 mm)
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details