Red Lion Controls, Inc. TMPKTJ - 1/8" Transition Joint Probe, Type K, XL TMPKTJ05

Description
Transition Joint Probe, Type K Maximum Tempearture 1900° F (1038° C) 1/8" Sheath Diameter XL Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
Description
Transition Joint Probe, Type K Maximum Tempearture 1900° F (1038° C) 1/8" Sheath Diameter XL Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1

Suppliers

Company
Product
Description
Supplier Links
TMPKTJ - 1/8
York, PA, United States
TMPKTJ - 1/8" Transition Joint Probe, Type K, XL
TMPKTJ05
TMPKTJ - 1/8" Transition Joint Probe, Type K, XL TMPKTJ05
Transition Joint Probe, Type K Maximum Tempearture 1900° F (1038° C) 1/8" Sheath Diameter XL Stripped bare wire ends Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
  • Transition Joint Probe, Type K
  • Maximum Tempearture 1900° F (1038° C)
  • 1/8" Sheath Diameter
  • XL
  • Stripped bare wire ends
  • Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Thermocouple Temperature Probes
Product Number TMPKTJ05
Product Name TMPKTJ - 1/8" Transition Joint Probe, Type K, XL
Base, Noble and Refractory Metal Type K
Unlock Full Specs
to access all available technical data

Similar Products

Safety Well Thermocouple Assembly - XTG - Conax Technologies
Specs
Configuration Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Miniature Temperature Sensor -  - Pyromation
Specs
Sensed Temperature -40 to 399 F (-40 to 204 C)
Configuration Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details