Red Lion Controls, Inc. TMPTQD - Quick Disconnect 1/8" Thermocouple Probe, Type T TMPTQD04

Description
Thermocouple Probe, Type T Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional
Description
Thermocouple Probe, Type T Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional

Suppliers

Company
Product
Description
Supplier Links
TMPTQD - Quick Disconnect 1/8
York, PA, United States
TMPTQD - Quick Disconnect 1/8" Thermocouple Probe, Type T
TMPTQD04
TMPTQD - Quick Disconnect 1/8" Thermocouple Probe, Type T TMPTQD04
Thermocouple Probe, Type T Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional
  • Thermocouple Probe, Type T
  • Quick Disconnect, Standard Universal Female Connector Compatible
  • Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip
  • 1/8" Sheath Diameter
  • Inconel 600
  • Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
  • Color Coded Connector Body
  • Thermocouple Wire and Retractable Sensor Cables are also Optional
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Thermocouple Temperature Probes
Product Number TMPTQD04
Product Name TMPTQD - Quick Disconnect 1/8" Thermocouple Probe, Type T
Base, Noble and Refractory Metal Type T
Unlock Full Specs
to access all available technical data

Similar Products

 - 282978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 842 F (450 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe; Surface
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
High-Speed Assembly - HSRT - Conax Technologies
Conax Technologies
Specs
Sensed Temperature -90 to 400 F (-67.78 to 204 C)
Probe Features Available as an Assembly
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details