Red Lion Controls, Inc. TMPEQD - Quick Disconnect 1/8" Thermocouple Probe, Type E TMPEQD03

Description
Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional
Description
Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional

Suppliers

Company
Product
Description
Supplier Links
TMPEQD - Quick Disconnect 1/8
York, PA, United States
TMPEQD - Quick Disconnect 1/8" Thermocouple Probe, Type E
TMPEQD03
TMPEQD - Quick Disconnect 1/8" Thermocouple Probe, Type E TMPEQD03
Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded Connector Body Thermocouple Wire and Retractable Sensor Cables are also Optional
  • Thermocouple Probe, Type E
  • Quick Disconnect, Standard Universal Female Connector Compatible
  • Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip
  • 1/8" Sheath Diameter
  • 304 Stainless Steel
  • Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
  • Color Coded Connector Body
  • Thermocouple Wire and Retractable Sensor Cables are also Optional
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Thermocouple Temperature Probes
Product Number TMPEQD03
Product Name TMPEQD - Quick Disconnect 1/8" Thermocouple Probe, Type E
Base, Noble and Refractory Metal Type E
Unlock Full Specs
to access all available technical data

Similar Products

 - 3428912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Safety Well Thermocouple Assembly - WTG - Conax Technologies
Specs
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details