TMPK2SU3 -- TMPK - TC TEMPERATURE PROBE, TYPE K, HIGH TEMPERATURE FIBERGLASS
Red Lion Controls, Inc.TMPK - TC Temperature Probe, Type K, High Temperature FiberglassTMPK2SU3
Description
Themocouple Sensor, Type K
-328° to 1300° F (-200° to 704° C)
Field Cuttable Temperature Probe can be cut from 24" to 3.5"
High Temperature Fiberglass Wire Insulation
Red Lion Controls, Inc.
Done
Description
Themocouple Sensor, Type K
-328° to 1300° F (-200° to 704° C)
Field Cuttable Temperature Probe can be cut from 24" to 3.5"
High Temperature Fiberglass Wire Insulation
TMPK - TC Temperature Probe, Type K, High Temperature Fiberglass
TMPK2SU3
TMPK - TC Temperature Probe, Type K, High Temperature Fiberglass
TMPK2SU3
Themocouple Sensor, Type K
-328° to 1300° F (-200° to 704° C)
Field Cuttable Temperature Probe can be cut from 24" to 3.5"
High Temperature Fiberglass Wire Insulation
Themocouple Sensor, Type K
-328° to 1300° F (-200° to 704° C)
Field Cuttable Temperature Probe can be cut from 24" to 3.5"
High Temperature Fiberglass Wire Insulation
Supplier's Site
Technical Specifications
Red Lion Controls, Inc.
Product Category
Thermocouple Temperature Probes
Product Number
TMPK2SU3
Product Name
TMPK - TC Temperature Probe, Type K, High Temperature Fiberglass