Red Lion Controls, Inc. TMPKUT - Utility Thermocouple, Type K, Stainless Steel TMPKUT01

Description
Thermocouple Probe, Type K Maximum Temperature 1652° F (900° C) 304 SS Hand Held Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic Connector on "Cold" Side
Description
Thermocouple Probe, Type K Maximum Temperature 1652° F (900° C) 304 SS Hand Held Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic Connector on "Cold" Side

Suppliers

Company
Product
Description
Supplier Links
TMPKUT - Utility Thermocouple, Type K, Stainless Steel - TMPKUT01 - Red Lion Controls, Inc.
York, PA, United States
TMPKUT - Utility Thermocouple, Type K, Stainless Steel
TMPKUT01
TMPKUT - Utility Thermocouple, Type K, Stainless Steel TMPKUT01
Thermocouple Probe, Type K Maximum Temperature 1652° F (900° C) 304 SS Hand Held Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic Connector on "Cold" Side
  • Thermocouple Probe, Type K
  • Maximum Temperature 1652° F (900° C)
  • 304 SS
  • Hand Held
  • Flexible and Abrasion Resistant
  • Smooth, Rounded Tip on "Hot" Side
  • Male High Temperature Standard Size Ceramic Connector on "Cold" Side
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Thermocouple Temperature Probes
Product Number TMPKUT01
Product Name TMPKUT - Utility Thermocouple, Type K, Stainless Steel
Base, Noble and Refractory Metal Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 7887144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Drop Probe; Other (Special Purpose); Narrow
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Temperature Measurement on Surfaces, Surface thermocouple for brake discs -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Surface
View Details
Conax Termination – Terminal Barrel with Lead Wire for Thermocouples (T3) -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
Sensitive Length 24 inch (610 mm)
View Details