TMPJ2SU1 -- TMPJ - TC TEMPERATURE PROBE, TYPE J, NEOFLON PFA
Red Lion Controls, Inc.
TMPJ - TC Temperature Probe, Type J, Neoflon PFA
TMPJ2SU1
Description
Themocouple Sensor, Type J
32° to 500° F (0° to 260° C)
Field Cuttable Temperature Probe can be cut from 24" to 3.5"
Neoflon PFA Wire Insulation
Description
Themocouple Sensor, Type J
32° to 500° F (0° to 260° C)
Field Cuttable Temperature Probe can be cut from 24" to 3.5"
Neoflon PFA Wire Insulation
Suppliers
TMPJ - TC Temperature Probe, Type J, Neoflon PFA
TMPJ2SU1
Themocouple Sensor, Type J
32° to 500° F (0° to 260° C)
Field Cuttable Temperature Probe can be cut from 24" to 3.5"
Neoflon PFA Wire Insulation
- Themocouple Sensor, Type J
- 32° to 500° F (0° to 260° C)
- Field Cuttable Temperature Probe can be cut from 24" to 3.5"
- Neoflon PFA Wire Insulation
Supplier's Site
Technical Specifications
|
Product Category
|
Thermocouple Temperature Probes |
|
Product Number
|
TMPJ2SU1 |
|
Product Name
|
TMPJ - TC Temperature Probe, Type J, Neoflon PFA |
|
Base, Noble and Refractory Metal Type
|
J
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensed Temperature
2012 F (1100 C)
Base, Noble and Refractory Metal Type
K
Probe Configuration
Air Probe
View Details
Configuration
Ungrounded Thermocouple
Base, Noble and Refractory Metal Type
K
Probe Configuration
Straight Probe
View Details
Smiths Interconnect, a Molex company
Base, Noble and Refractory Metal Type
K; T
View Details